Texas Instruments CSD16323Q3 N-Channel NexFET? Power MOSFET CSD16323Q3

Description
N-Channel NexFET? Power MOSFET 8-VSON-CLIP -55 to 150
Request a Quote
Description
N-Channel NexFET? Power MOSFET 8-VSON-CLIP -55 to 150
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CSD16323Q3 is an N-channel NexFET power MOSFET designed for 5-V gate drive applications in point-of-load synchronous buck converters for networking, telecom, and computing systems. It is packaged in a 3.3-mm × 3.3-mm SON (VSON-CLIP) plastic package with 8 pins. The device has a drain-to-source voltage rating of 25 V, a continuous drain current of 105 A limited by silicon at TC=25°C, and a drain-to-source on-resistance of 3.8 mΩ at VGS=8 V and ID=24 A. It features a threshold voltage of 1.1 V, total gate charge of 6.2 nC at 4.5 V, and is rated for junction temperatures from -55°C to 150°C. The device is RoHS compliant and halogen free, with avalanche energy single-pulse rating of 125 mJ.

Datasheet Summary
Powered by GS/AI

The CSD16323Q3 is an N-channel NexFET power MOSFET designed for 5-V gate drive applications in point-of-load synchronous buck converters for networking, telecom, and computing systems. It is packaged in a 3.3-mm × 3.3-mm SON (VSON-CLIP) plastic package with 8 pins. The device has a drain-to-source voltage rating of 25 V, a continuous drain current of 105 A limited by silicon at TC=25°C, and a drain-to-source on-resistance of 3.8 mΩ at VGS=8 V and ID=24 A. It features a threshold voltage of 1.1 V, total gate charge of 6.2 nC at 4.5 V, and is rated for junction temperatures from -55°C to 150°C. The device is RoHS compliant and halogen free, with avalanche energy single-pulse rating of 125 mJ.

Suppliers

Company
Product
Description
Supplier Links
CSD16323Q3 N-Channel NexFET? Power MOSFET - CSD16323Q3 - Texas Instruments
Dallas, TX, United States
CSD16323Q3 N-Channel NexFET? Power MOSFET
CSD16323Q3
CSD16323Q3 N-Channel NexFET? Power MOSFET CSD16323Q3
N-Channel NexFET? Power MOSFET 8-VSON-CLIP -55 to 150

N-Channel NexFET? Power MOSFET 8-VSON-CLIP -55 to 150

Buy Now Datasheet
Single FETs, MOSFETs - 296-24522-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-24522-1-ND
Single FETs, MOSFETs 296-24522-1-ND
N-Channel 25V 21A (Ta), 60A (Tc) 3W (Ta) Surface Mount 8-VSON-CLIP (3.3x3.3)

N-Channel 25V 21A (Ta), 60A (Tc) 3W (Ta) Surface Mount 8-VSON-CLIP (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - 296-24522-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-24522-6-ND
Single FETs, MOSFETs 296-24522-6-ND
N-Channel 25V 21A (Ta), 60A (Tc) 3W (Ta) Surface Mount 8-VSON-CLIP (3.3x3.3)

N-Channel 25V 21A (Ta), 60A (Tc) 3W (Ta) Surface Mount 8-VSON-CLIP (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - 296-24522-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-24522-2-ND
Single FETs, MOSFETs 296-24522-2-ND
N-Channel 25V 21A (Ta), 60A (Tc) 3W (Ta) Surface Mount 8-VSON-CLIP (3.3x3.3)

N-Channel 25V 21A (Ta), 60A (Tc) 3W (Ta) Surface Mount 8-VSON-CLIP (3.3x3.3)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD16323Q3 - 013347-CSD16323Q3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD16323Q3
013347-CSD16323Q3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD16323Q3 013347-CSD16323Q3
Manufacturer: Texas Instruments Win Source Part Number: 013347-CSD16323Q3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3W (Ta) Family Name: CSD16323Q3 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 3V, 8V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SON Exposed Pad (3x3) Dimension: 8-PowerTDFN Drain-Source Breakdown Voltage: 25V Continuous Drain Current at 25°C: 21A (Ta), 60A (Tc) Gate-Source Threshold Voltage: 1.4V @ 250μA Max Gate Charge: 8.4nC @ 4.5V Max Input Capacitance: 1300pF @ 12.5V Maximum Gate-Source Voltage: +10V, -8V Maximum Rds On at Id,Vgs: 4.5 mOhm @ 24A, 8V Alternative Parts (Cross-Reference): MCP87055T-U/LC; DMT2004UFG-13; DMT2004UFG-7; BSZ060NE2LS; Introduction Date: May 21, 2009 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 013347-CSD16323Q3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3W (Ta)
Family Name: CSD16323Q3
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 3V, 8V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SON Exposed Pad (3x3)
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 25V
Continuous Drain Current at 25°C: 21A (Ta), 60A (Tc)
Gate-Source Threshold Voltage: 1.4V @ 250μA
Max Gate Charge: 8.4nC @ 4.5V
Max Input Capacitance: 1300pF @ 12.5V
Maximum Gate-Source Voltage: +10V, -8V
Maximum Rds On at Id,Vgs: 4.5 mOhm @ 24A, 8V
Alternative Parts (Cross-Reference): MCP87055T-U/LC; DMT2004UFG-13; DMT2004UFG-7; BSZ060NE2LS;
Introduction Date: May 21, 2009
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
25V 60A MOSFET Transistor
278-CSD16323Q3
25V 60A MOSFET Transistor 278-CSD16323Q3
N-CH Power MOSFET 25V 60A VSON-CLIP EP SMT Product overview: CSD16323Q3 from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 60A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 60A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD16323Q3 can be used for catalog matching and distributor lookup.

N-CH Power MOSFET 25V 60A VSON-CLIP EP SMT Product overview: CSD16323Q3 from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 60A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 60A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD16323Q3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N Ch, 25V, 60A, 8Son; Transistor Polarity Texas Instruments - 28AH2082 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Ch, 25V, 60A, 8Son; Transistor Polarity Texas Instruments
28AH2082
Mosfet, N Ch, 25V, 60A, 8Son; Transistor Polarity Texas Instruments 28AH2082
MOSFET, N CH, 25V, 60A, 8SON; Transistor Polarity:N Channel; Continuous Drain Current Id:60A; Drain Source Voltage Vds:25V; On Resistance Rds(on):0.0044ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:1.1V; Power DissipationRoHS Compliant: Yes

MOSFET, N CH, 25V, 60A, 8SON; Transistor Polarity:N Channel; Continuous Drain Current Id:60A; Drain Source Voltage Vds:25V; On Resistance Rds(on):0.0044ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:1.1V; Power DissipationRoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - CSD16323Q3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
CSD16323Q3
Single FETs, MOSFETs CSD16323Q3
MOSFET N-CH 25V 21A/60A 8VSON

MOSFET N-CH 25V 21A/60A 8VSON

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch NexFET Pwr MOSFET

MOSFET N-Ch NexFET Pwr MOSFET

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Power MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number CSD16323Q3 296-24522-1-ND 013347-CSD16323Q3 278-CSD16323Q3 28AH2082 CSD16323Q3 CSD16323Q3
Product Name CSD16323Q3 N-Channel NexFET? Power MOSFET Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD16323Q3 25V 60A MOSFET Transistor Mosfet, N Ch, 25V, 60A, 8Son; Transistor Polarity Texas Instruments Single FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
V(BR)DSS 25 volts 25 volts 25 volts 25 volts
rDS(on) 0.0055 ohms 0.0044 ohms
IDSS 112000 milliamps 60000 milliamps 21000 milliamps
QG 6.2 nC
Unlock Full Specs
to access all available technical data