Texas Instruments CSD16325Q5C DualCool? N-Channel NexFET? Power MOSFET CSD16325Q5C

Description
DualCool? N-Channel NexFET? Power MOSFET 8-VSON-CLIP -55 to 150
Request a Quote Datasheet
Description
DualCool? N-Channel NexFET? Power MOSFET 8-VSON-CLIP -55 to 150
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CSD16325Q5C DualCool? N-Channel NexFET? Power MOSFET - CSD16325Q5C - Texas Instruments
Dallas, TX, United States
CSD16325Q5C DualCool? N-Channel NexFET? Power MOSFET
CSD16325Q5C
CSD16325Q5C DualCool? N-Channel NexFET? Power MOSFET CSD16325Q5C
DualCool? N-Channel NexFET? Power MOSFET 8-VSON-CLIP -55 to 150

DualCool? N-Channel NexFET? Power MOSFET 8-VSON-CLIP -55 to 150

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD16325Q5C - 141636-CSD16325Q5C - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD16325Q5C
141636-CSD16325Q5C
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD16325Q5C 141636-CSD16325Q5C
Manufacturer: Texas Instruments Win Source Part Number: 141636-CSD16325Q5C Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.1W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 3V, 8V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-VSON-CLIP (5x6) Dimension: 8-PowerTDFN Drain-Source Breakdown Voltage: 25V Continuous Drain Current at 25°C: 33A (Ta), 100A (Tc) Gate-Source Threshold Voltage: 1.4V @ 250μA Max Gate Charge: 25nC @ 4.5V Max Input Capacitance: 4000pF @ 12.5V Maximum Gate-Source Voltage: +10V, -8V Maximum Rds On at Id,Vgs: 2 mOhm @ 30A, 8V Alternative Parts (Cross-Reference): BSZ018NE2LSI; CSD16407Q5C; CSD16325Q5C; CSD16321Q5C; Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 141636-CSD16325Q5C
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.1W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 3V, 8V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-VSON-CLIP (5x6)
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 25V
Continuous Drain Current at 25°C: 33A (Ta), 100A (Tc)
Gate-Source Threshold Voltage: 1.4V @ 250μA
Max Gate Charge: 25nC @ 4.5V
Max Input Capacitance: 4000pF @ 12.5V
Maximum Gate-Source Voltage: +10V, -8V
Maximum Rds On at Id,Vgs: 2 mOhm @ 30A, 8V
Alternative Parts (Cross-Reference): BSZ018NE2LSI; CSD16407Q5C; CSD16325Q5C; CSD16321Q5C;
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
25V 33A MOSFET Transistor
278-CSD16325Q5C
25V 33A MOSFET Transistor 278-CSD16325Q5C
N-CH Power MOSFET 25V 33A VSON-CLIP EP SMT Product overview: CSD16325Q5C from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 33A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 33A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD16325Q5C can be used for catalog matching and distributor lookup.

N-CH Power MOSFET 25V 33A VSON-CLIP EP SMT Product overview: CSD16325Q5C from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 33A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 33A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD16325Q5C can be used for catalog matching and distributor lookup.

Supplier's Site
Single FETs, MOSFETs - 296-25645-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-25645-2-ND
Single FETs, MOSFETs 296-25645-2-ND
N-Channel 25V 33A (Ta), 100A (Tc) 3.1W (Ta) Surface Mount 8-VSON-CLIP (5x6)

N-Channel 25V 33A (Ta), 100A (Tc) 3.1W (Ta) Surface Mount 8-VSON-CLIP (5x6)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD16325Q5C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD16325Q5C
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD16325Q5C
MOSFET N-CH 25V 33A/100A 8VSON

MOSFET N-CH 25V 33A/100A 8VSON

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number CSD16325Q5C 141636-CSD16325Q5C 278-CSD16325Q5C 296-25645-2-ND CSD16325Q5C
Product Name CSD16325Q5C DualCool? N-Channel NexFET? Power MOSFET TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD16325Q5C 25V 33A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel
V(BR)DSS 25 volts 25 volts 25 volts
rDS(on) 0.0022 ohms
IDSS 200000 milliamps
QG 18 nC
Unlock Full Specs
to access all available technical data