Win Source Part Number: 1145567-UCC27288DR
Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers
Features: Bootstrap Circuit
Package: Tape & Reel
Applications: DC Motors, General Purpose
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: Power MOSFET
Interface: Logic, PWM, SPI
Fault Protection: Current Limiting, Short Circuit, UVLO
Output Configuration: Half Bridge
Voltage - Load: 8V ~ 16V
Load Type: Inductive, Capacitive
Current - Peak Output: 3.5A, 2.5A
Voltage - Supply: 8V ~ 16V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 140°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-UCC27288DRTR,296
Base Product Number: UCC27288
| Win Source Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | 1145567-UCC27288DR |
| Product Name | Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers |
| TJ | -40 to 140 C (-40 to 284 F) |