Texas Instruments CSD17559Q5 30V N-Channel NexFET? Power MOSFET CSD17559Q5T

Description
30V N-Channel NexFET? Power MOSFET 8-VSON-CLIP -55 to 150
Request a Quote
Description
30V N-Channel NexFET? Power MOSFET 8-VSON-CLIP -55 to 150
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

30-V N-channel NexFET™ power MOSFET in an 8-pin SON-CLIP (5 mm × 6 mm) package with a drain-to-source on-resistance of 0.95 mΩ at VGS = 10 V and 1.15 mΩ at VGS = 4.5 V, rated for continuous drain current of 40 A and pulsed drain current of 400 A, with a gate charge total of 39 nC at 4.5 V. Operates from -55°C to 150°C junction temperature, packaged in a 13-inch reel with tape and reel formatting. Complies with RoHS and is halogen-free.

Datasheet Summary
Powered by GS/AI

30-V N-channel NexFET™ power MOSFET in an 8-pin SON-CLIP (5 mm × 6 mm) package with a drain-to-source on-resistance of 0.95 mΩ at VGS = 10 V and 1.15 mΩ at VGS = 4.5 V, rated for continuous drain current of 40 A and pulsed drain current of 400 A, with a gate charge total of 39 nC at 4.5 V. Operates from -55°C to 150°C junction temperature, packaged in a 13-inch reel with tape and reel formatting. Complies with RoHS and is halogen-free.

Suppliers

Company
Product
Description
Supplier Links
CSD17559Q5 30V N-Channel NexFET? Power MOSFET - CSD17559Q5T - Texas Instruments
Dallas, TX, United States
CSD17559Q5 30V N-Channel NexFET? Power MOSFET
CSD17559Q5T
CSD17559Q5 30V N-Channel NexFET? Power MOSFET CSD17559Q5T
30V N-Channel NexFET? Power MOSFET 8-VSON-CLIP -55 to 150

30V N-Channel NexFET? Power MOSFET 8-VSON-CLIP -55 to 150

Buy Now Datasheet
Singapore, Singapore
30V 1.5mOhm MOSFET Transistor
278-CSD17559Q5T
30V 1.5mOhm MOSFET Transistor 278-CSD17559Q5T
30V, N ch NexFET MOSFET™, single SON5x6, 1.5mOhm 8-VSON-CLIP -55 to 150 Product overview: CSD17559Q5T from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1.5mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 1.5mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD17559Q5T can be used for catalog matching and distributor lookup.

30V, N ch NexFET MOSFET™, single SON5x6, 1.5mOhm 8-VSON-CLIP -55 to 150 Product overview: CSD17559Q5T from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1.5mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 1.5mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD17559Q5T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17559Q5T - 916119-CSD17559Q5T - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17559Q5T
916119-CSD17559Q5T
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17559Q5T 916119-CSD17559Q5T
Manufacturer: Texas Instruments Win Source Part Number: 916119-CSD17559Q5T Series: NexFET™ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 30 V 100A (Ta) 3.2W (Ta), 96W (Tc) Surface Mount 8-VSON-CLIP (5x6) Package: 8-PowerTDFN Package: Reel - TR Mounting: Surface Mount Family Name: CSD17559 Categories: Discrete Semiconductor Products Case / Package: 8-VSON-CLIP (5x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Affected HTSUS: 8541.29.0095 Other Part Number: CSD17559Q5T-ND, 296-CSD17559Q5TCT, 296-CSD17559Q5TDKR, 296-CSD17559Q5TTR

Manufacturer: Texas Instruments
Win Source Part Number: 916119-CSD17559Q5T
Series: NexFET™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 30 V 100A (Ta) 3.2W (Ta), 96W (Tc) Surface Mount 8-VSON-CLIP (5x6)
Package: 8-PowerTDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: CSD17559
Categories: Discrete Semiconductor Products
Case / Package: 8-VSON-CLIP (5x6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Affected
HTSUS: 8541.29.0095
Other Part Number: CSD17559Q5T-ND, 296-CSD17559Q5TCT, 296-CSD17559Q5TDKR, 296-CSD17559Q5TTR

Buy Now Datasheet
Single FETs, MOSFETs - 296-CSD17559Q5TCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-CSD17559Q5TCT-ND
Single FETs, MOSFETs 296-CSD17559Q5TCT-ND
N-Channel 30V 100A (Ta) 3.2W (Ta), 96W (Tc) Surface Mount 8-VSON-CLIP (5x6)

N-Channel 30V 100A (Ta) 3.2W (Ta), 96W (Tc) Surface Mount 8-VSON-CLIP (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 296-CSD17559Q5TTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-CSD17559Q5TTR-ND
Single FETs, MOSFETs 296-CSD17559Q5TTR-ND
N-Channel 30V 100A (Ta) 3.2W (Ta), 96W (Tc) Surface Mount 8-VSON-CLIP (5x6)

N-Channel 30V 100A (Ta) 3.2W (Ta), 96W (Tc) Surface Mount 8-VSON-CLIP (5x6)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD17559Q5T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD17559Q5T
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD17559Q5T
MOSFET N-CH 30V 100A 8VSON

MOSFET N-CH 30V 100A 8VSON

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 30V N-Ch NexFET Pwr MOSFET

MOSFET 30V N-Ch NexFET Pwr MOSFET

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number CSD17559Q5T 278-CSD17559Q5T 916119-CSD17559Q5T 296-CSD17559Q5TCT-ND CSD17559Q5T CSD17559Q5T
Product Name CSD17559Q5 30V N-Channel NexFET? Power MOSFET 30V 1.5mOhm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17559Q5T Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0015 ohms
IDSS 250000 milliamps
Unlock Full Specs
to access all available technical data