Texas Instruments CSD13202Q2 N-Channel Power MOSFET, CSD13202Q2, 12V Vds, 9.3mohm Rdson4.5 (max) CSD13202Q2

Description
N-Channel Power MOSFET, CSD13202Q2, 12V Vds, 9.3mohm Rdson4.5 (max) 6-WSON -55 to 150
Request a Quote
Description
N-Channel Power MOSFET, CSD13202Q2, 12V Vds, 9.3mohm Rdson4.5 (max) 6-WSON -55 to 150
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CSD13202Q2 is a 12-V N-channel NexFET™ power MOSFET optimized for load switch and point-of-load synchronous buck converter applications. It is packaged in a 2.00-mm × 2.00-mm SON-6 plastic package with a maximum drain-to-source on-resistance of 9.3 mΩ at VGS = 4.5 V and a total gate charge of 6.6 nC. The device has a continuous drain current rating of 14.4 A, a pulsed drain current of 76 A, and a maximum power dissipation of 2.7 W. It operates over a junction temperature range of -55 to 150°C, is avalanche rated with 20 mJ single-pulse energy, and meets RoHS and halogen-free requirements.

Datasheet Summary
Powered by GS/AI

The CSD13202Q2 is a 12-V N-channel NexFET™ power MOSFET optimized for load switch and point-of-load synchronous buck converter applications. It is packaged in a 2.00-mm × 2.00-mm SON-6 plastic package with a maximum drain-to-source on-resistance of 9.3 mΩ at VGS = 4.5 V and a total gate charge of 6.6 nC. The device has a continuous drain current rating of 14.4 A, a pulsed drain current of 76 A, and a maximum power dissipation of 2.7 W. It operates over a junction temperature range of -55 to 150°C, is avalanche rated with 20 mJ single-pulse energy, and meets RoHS and halogen-free requirements.

Suppliers

Company
Product
Description
Supplier Links
CSD13202Q2 N-Channel Power MOSFET, CSD13202Q2, 12V Vds, 9.3mohm Rdson4.5 (max) - CSD13202Q2 - Texas Instruments
Dallas, TX, United States
CSD13202Q2 N-Channel Power MOSFET, CSD13202Q2, 12V Vds, 9.3mohm Rdson4.5 (max)
CSD13202Q2
CSD13202Q2 N-Channel Power MOSFET, CSD13202Q2, 12V Vds, 9.3mohm Rdson4.5 (max) CSD13202Q2
N-Channel Power MOSFET, CSD13202Q2, 12V Vds, 9.3mohm Rdson4.5 (max) 6-WSON -55 to 150

N-Channel Power MOSFET, CSD13202Q2, 12V Vds, 9.3mohm Rdson4.5 (max) 6-WSON -55 to 150

Buy Now Datasheet
Single FETs, MOSFETs - 296-38911-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-38911-2-ND
Single FETs, MOSFETs 296-38911-2-ND
N-Channel 12V 22A (Ta) 2.7W (Ta) Surface Mount 6-WSON (2x2)

N-Channel 12V 22A (Ta) 2.7W (Ta) Surface Mount 6-WSON (2x2)

Buy Now Datasheet
Single FETs, MOSFETs - 296-38911-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-38911-6-ND
Single FETs, MOSFETs 296-38911-6-ND
N-Channel 12V 22A (Ta) 2.7W (Ta) Surface Mount 6-WSON (2x2)

N-Channel 12V 22A (Ta) 2.7W (Ta) Surface Mount 6-WSON (2x2)

Buy Now Datasheet
Single FETs, MOSFETs - 296-38911-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-38911-1-ND
Single FETs, MOSFETs 296-38911-1-ND
N-Channel 12V 22A (Ta) 2.7W (Ta) Surface Mount 6-WSON (2x2)

N-Channel 12V 22A (Ta) 2.7W (Ta) Surface Mount 6-WSON (2x2)

Buy Now Datasheet
FETs - Single - CSD13202Q2 - 801062-CSD13202Q2 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - CSD13202Q2
801062-CSD13202Q2
FETs - Single - CSD13202Q2 801062-CSD13202Q2
Manufacturer: Texas Instruments Win Source Part Number: 801062-CSD13202Q2 Packaging: Reel Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 12V Supplier Device Package: 6-WSON (2x2) Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 6-VDFN Exposed Pad Power Dissipation (Maximum): 2.7W Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 9.3mOhm at 5A, 4.5V Gate Charge (Qg) (Maximum) at Vgs: 6.6nC at 4.5V Input Capacitance (Ciss) (Maximum) at Vds: 997pF at 6V Current - Continuous Drain (Id) at 25°C: 22A Vgs(th) (Maximum) at Id: 1.1V at 250μA Maximum Vgs: ±8V

Manufacturer: Texas Instruments
Win Source Part Number: 801062-CSD13202Q2
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 12V
Supplier Device Package: 6-WSON (2x2)
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 6-VDFN Exposed Pad
Power Dissipation (Maximum): 2.7W
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 9.3mOhm at 5A, 4.5V
Gate Charge (Qg) (Maximum) at Vgs: 6.6nC at 4.5V
Input Capacitance (Ciss) (Maximum) at Vds: 997pF at 6V
Current - Continuous Drain (Id) at 25°C: 22A
Vgs(th) (Maximum) at Id: 1.1V at 250μA
Maximum Vgs: ±8V

Buy Now
Singapore, Singapore
12V 9.3mOhm MOSFET Transistor
278-CSD13202Q2
12V 9.3mOhm MOSFET Transistor 278-CSD13202Q2
12V, N ch NexFET MOSFET™, single SON2x2, 9.3mOhm 6-WSON -55 to 150 Product overview: CSD13202Q2 from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 9.3mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 9.3mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD13202Q2 can be used for catalog matching and distributor lookup.

12V, N ch NexFET MOSFET™, single SON2x2, 9.3mOhm 6-WSON -55 to 150 Product overview: CSD13202Q2 from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 9.3mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 9.3mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD13202Q2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - CSD13202Q2 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
CSD13202Q2
Single FETs, MOSFETs CSD13202Q2
MOSFET N-CH 12V 22A 6WSON

MOSFET N-CH 12V 22A 6WSON

Supplier's Site Datasheet
Mosfet, N-Ch, 12V, 22A, Wson-6; Transistor Polarity Texas Instruments - 29AH3821 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 12V, 22A, Wson-6; Transistor Polarity Texas Instruments
29AH3821
Mosfet, N-Ch, 12V, 22A, Wson-6; Transistor Polarity Texas Instruments 29AH3821
MOSFET, N-CH, 12V, 22A, WSON-6; Transistor Polarity:N Channel; Continuous Drain Current Id:22A; Drain Source Voltage Vds:12V; On Resistance Rds(on):0.0075ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:800mV; Power RoHS Compliant: Yes

MOSFET, N-CH, 12V, 22A, WSON-6; Transistor Polarity:N Channel; Continuous Drain Current Id:22A; Drain Source Voltage Vds:12V; On Resistance Rds(on):0.0075ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:800mV; Power RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD13202Q2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD13202Q2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD13202Q2
MOSFET N-CH 12V 22A 6WSON

MOSFET N-CH 12V 22A 6WSON

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-CH Power MOSFET 12V 9.3mohm

MOSFET N-CH Power MOSFET 12V 9.3mohm

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Power MOSFET Transistors Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number CSD13202Q2 296-38911-2-ND 801062-CSD13202Q2 278-CSD13202Q2 CSD13202Q2 29AH3821 CSD13202Q2 CSD13202Q2
Product Name CSD13202Q2 N-Channel Power MOSFET, CSD13202Q2, 12V Vds, 9.3mohm Rdson4.5 (max) Single FETs, MOSFETs FETs - Single - CSD13202Q2 12V 9.3mOhm MOSFET Transistor Single FETs, MOSFETs Mosfet, N-Ch, 12V, 22A, Wson-6; Transistor Polarity Texas Instruments Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 12 volts 12 volts
rDS(on) 0.0093 ohms 0.0075 ohms
IDSS 76000 milliamps 22000 milliamps 22000 milliamps
QG 5.1 nC 6.6 nC
Unlock Full Specs
to access all available technical data