Military Grade Ultra Reliable Power Transistor 3-TO -55 to 125 Product overview: LM195H/883 from Texas Instruments is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-LM195H/883 can be used for catalog matching and distributor lookup.
Power Bipolar Transistor, 42V V(BR)CEO, 3-Element, NPN, Silicon, TO-5, Metal, 3 Pin
Manufacturer: Texas Instruments
Win Source Part Number: 1196969-LM195H/883
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
LM195QML MILITARY GRADE ULTRA
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Power MOSFET | RF Transistors | Bipolar RF Transistors |
| Product Number | 276-LM195H/883 | LM195H/883 | 1196969-LM195H/883 | LM195H/883 |
| Product Name | Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - LM195H/883 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | NPN | |||
| VCBO | 42 volts | |||
| TJ | -55 C (-67 F) |