Texas Instruments CSD85312Q3E Dual 20-V N-Channel NexFET? Power MOSFETs, CSD85312Q3E CSD85312Q3E

Description
Dual 20-V N-Channel NexFET? Power MOSFETs, CSD85312Q3E 8-VSON -55 to 150
Request a Quote
Description
Dual 20-V N-Channel NexFET? Power MOSFETs, CSD85312Q3E 8-VSON -55 to 150
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Dual 20 V N-Channel NexFET™ Power MOSFETs in an 8-pin SON 3.3 × 3.3 mm plastic package with a thermal pad, optimized for 5 V gate drive and suitable for space-constrained applications such as notebook PC and tablet USB input protection. The device has a drain-to-drain on-resistance of 11.7 mΩ at VGS = 4.5 V and 10.3 mΩ at VGS = 8 V, a continuous drain current rating of 12 A, and an avalanche energy single-pulse rating of 72 mJ. It operates from -55 °C to 150 °C, meets RoHS standards, and is Pb-free with halogen-free terminal plating.

Datasheet Summary
Powered by GS/AI

Dual 20 V N-Channel NexFET™ Power MOSFETs in an 8-pin SON 3.3 × 3.3 mm plastic package with a thermal pad, optimized for 5 V gate drive and suitable for space-constrained applications such as notebook PC and tablet USB input protection. The device has a drain-to-drain on-resistance of 11.7 mΩ at VGS = 4.5 V and 10.3 mΩ at VGS = 8 V, a continuous drain current rating of 12 A, and an avalanche energy single-pulse rating of 72 mJ. It operates from -55 °C to 150 °C, meets RoHS standards, and is Pb-free with halogen-free terminal plating.

Suppliers

Company
Product
Description
Supplier Links
CSD85312Q3E Dual 20-V N-Channel NexFET? Power MOSFETs, CSD85312Q3E - CSD85312Q3E - Texas Instruments
Dallas, TX, United States
CSD85312Q3E Dual 20-V N-Channel NexFET? Power MOSFETs, CSD85312Q3E
CSD85312Q3E
CSD85312Q3E Dual 20-V N-Channel NexFET? Power MOSFETs, CSD85312Q3E CSD85312Q3E
Dual 20-V N-Channel NexFET? Power MOSFETs, CSD85312Q3E 8-VSON -55 to 150

Dual 20-V N-Channel NexFET? Power MOSFETs, CSD85312Q3E 8-VSON -55 to 150

Buy Now Datasheet
FET, MOSFET Arrays - 296-37187-2-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
296-37187-2-ND
FET, MOSFET Arrays 296-37187-2-ND
Mosfet Array 2 N-Channel (Dual) Common Source 20V 39A 2.5W Surface Mount 8-VSON (3.3x3.3)

Mosfet Array 2 N-Channel (Dual) Common Source 20V 39A 2.5W Surface Mount 8-VSON (3.3x3.3)

Buy Now Datasheet
FET, MOSFET Arrays - 296-37187-6-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
296-37187-6-ND
FET, MOSFET Arrays 296-37187-6-ND
Mosfet Array 2 N-Channel (Dual) Common Source 20V 39A 2.5W Surface Mount 8-VSON (3.3x3.3)

Mosfet Array 2 N-Channel (Dual) Common Source 20V 39A 2.5W Surface Mount 8-VSON (3.3x3.3)

Buy Now Datasheet
FET, MOSFET Arrays - 296-37187-1-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
296-37187-1-ND
FET, MOSFET Arrays 296-37187-1-ND
Mosfet Array 2 N-Channel (Dual) Common Source 20V 39A 2.5W Surface Mount 8-VSON (3.3x3.3)

Mosfet Array 2 N-Channel (Dual) Common Source 20V 39A 2.5W Surface Mount 8-VSON (3.3x3.3)

Buy Now Datasheet
FETs - Arrays - CSD85312Q3E - 806492-CSD85312Q3E - Win Source Electronics
Laguna Hills, CA, United States
FETs - Arrays - CSD85312Q3E
806492-CSD85312Q3E
FETs - Arrays - CSD85312Q3E 806492-CSD85312Q3E
Manufacturer: Texas Instruments Win Source Part Number: 806492-CSD85312Q3E Packaging: Reel Mounting Style: SMD FET Type: 2 N-Channel (Dual) Common Source FET Feature: Logic Level Gate, 5V Drive Drain to Source Voltage (Vdss): 20V Power - Max: 2.5W Supplier Device Package: 8-VSON (3.3x3.3) Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 8-PowerVDFN Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 12.4mOhm at 10A, 8V Gate Charge (Qg) (Maximum) at Vgs: 15.2nC at 4.5V Input Capacitance (Ciss) (Maximum) at Vds: 2390pF at 10V Current - Continuous Drain (Id) at 25°C: 39A Vgs(th) (Maximum) at Id: 1.4V at 250μA

Manufacturer: Texas Instruments
Win Source Part Number: 806492-CSD85312Q3E
Packaging: Reel
Mounting Style: SMD
FET Type: 2 N-Channel (Dual) Common Source
FET Feature: Logic Level Gate, 5V Drive
Drain to Source Voltage (Vdss): 20V
Power - Max: 2.5W
Supplier Device Package: 8-VSON (3.3x3.3)
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 8-PowerVDFN
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 12.4mOhm at 10A, 8V
Gate Charge (Qg) (Maximum) at Vgs: 15.2nC at 4.5V
Input Capacitance (Ciss) (Maximum) at Vds: 2390pF at 10V
Current - Continuous Drain (Id) at 25°C: 39A
Vgs(th) (Maximum) at Id: 1.4V at 250μA

Buy Now
Singapore, Singapore
Dual 20V 14mOhm MOSFET Transistor
289-CSD85312Q3E
Dual 20V 14mOhm MOSFET Transistor 289-CSD85312Q3E
20V, N ch NexFET MOSFET™, dual common source SON3x3, 14mOhm 8-VSON -55 to 150 Product overview: CSD85312Q3E from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20V, 14mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 20V, 14mOhm, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-CSD85312Q3E can be used for catalog matching and distributor lookup.

20V, N ch NexFET MOSFET™, dual common source SON3x3, 14mOhm 8-VSON -55 to 150 Product overview: CSD85312Q3E from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20V, 14mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 20V, 14mOhm, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-CSD85312Q3E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - CSD85312Q3E - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor, 39A I(D), 20V, 2-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET

Power Field-Effect Transistor, 39A I(D), 20V, 2-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD85312Q3E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD85312Q3E
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD85312Q3E
MOSFET 2N-CH 20V 39A 8VSON

MOSFET 2N-CH 20V 39A 8VSON

Supplier's Site
FET, MOSFET Arrays - CSD85312Q3E - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
CSD85312Q3E
FET, MOSFET Arrays CSD85312Q3E
MOSFET 2N-CH 20V 39A 8VSON

MOSFET 2N-CH 20V 39A 8VSON

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET Dual 20V N-CH Pwr MOSFETs

MOSFET Dual 20V N-CH Pwr MOSFETs

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Power MOSFET Transistors Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number CSD85312Q3E 296-37187-2-ND 806492-CSD85312Q3E 289-CSD85312Q3E CSD85312Q3E CSD85312Q3E CSD85312Q3E CSD85312Q3E
Product Name CSD85312Q3E Dual 20-V N-Channel NexFET? Power MOSFETs, CSD85312Q3E FET, MOSFET Arrays FETs - Arrays - CSD85312Q3E Dual 20V 14mOhm MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs FET, MOSFET Arrays MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel; 2 N-Channel (Dual) Common Source
V(BR)DSS 20 volts 20 volts
rDS(on) 0.0140 ohms
QG 11.7 nC 15.2 nC
Package Type SON3x3 8-PowerVDFN SOT3 VSON8 8-PowerVDFN
Unlock Full Specs
to access all available technical data