Texas Instruments CSD16556Q5B 25V NexFET N Channel Power MosFET CSD16556Q5B

Description
25V NexFET N Channel Power MosFET 8-VSON-CLIP -55 to 150
Request a Quote
Description
25V NexFET N Channel Power MosFET 8-VSON-CLIP -55 to 150
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CSD16556Q5B is a 25-V N-channel NexFET™ power MOSFET in a 5-mm × 6-mm SON package, designed for synchronous rectification and power conversion applications. It has a drain-to-source on-resistance of 0.9 mΩ at VGS = 10 V and 1.2 mΩ at VGS = 4.5 V, a gate charge total of 36 nC at 4.5 V, and a pulsed drain current rating of 400 A. The device is rated for a maximum junction temperature of 150°C and has a junction-to-case thermal resistance of 1.3°C/W. It is RoHS compliant, halogen-free, and avalanche-rated with a single-pulse energy rating of 530 mJ.

Datasheet Summary
Powered by GS/AI

The CSD16556Q5B is a 25-V N-channel NexFET™ power MOSFET in a 5-mm × 6-mm SON package, designed for synchronous rectification and power conversion applications. It has a drain-to-source on-resistance of 0.9 mΩ at VGS = 10 V and 1.2 mΩ at VGS = 4.5 V, a gate charge total of 36 nC at 4.5 V, and a pulsed drain current rating of 400 A. The device is rated for a maximum junction temperature of 150°C and has a junction-to-case thermal resistance of 1.3°C/W. It is RoHS compliant, halogen-free, and avalanche-rated with a single-pulse energy rating of 530 mJ.

Suppliers

Company
Product
Description
Supplier Links
CSD16556Q5B 25V NexFET N Channel Power MosFET - CSD16556Q5B - Texas Instruments
Dallas, TX, United States
CSD16556Q5B 25V NexFET N Channel Power MosFET
CSD16556Q5B
CSD16556Q5B 25V NexFET N Channel Power MosFET CSD16556Q5B
25V NexFET N Channel Power MosFET 8-VSON-CLIP -55 to 150

25V NexFET N Channel Power MosFET 8-VSON-CLIP -55 to 150

Buy Now Datasheet
Singapore, Singapore
25V 100A MOSFET Transistor
278-CSD16556Q5B
25V 100A MOSFET Transistor 278-CSD16556Q5B
25V N-CH MOSFET, 1.2mR Rds(on), 100A ID, VSON Product overview: CSD16556Q5B from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD16556Q5B can be used for catalog matching and distributor lookup.

25V N-CH MOSFET, 1.2mR Rds(on), 100A ID, VSON Product overview: CSD16556Q5B from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD16556Q5B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD16556Q5B - 013359-CSD16556Q5B - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD16556Q5B
013359-CSD16556Q5B
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD16556Q5B 013359-CSD16556Q5B
Manufacturer: Texas Instruments Win Source Part Number: 013359-CSD16556Q5B Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.2W (Ta), 191W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-VSON (5x6) Dimension: 8-PowerTDFN Drain-Source Breakdown Voltage: 25V Continuous Drain Current at 25°C: 100A (Tc) Gate-Source Threshold Voltage: 1.7V @ 250μA Max Gate Charge: 47nC @ 4.5V Max Input Capacitance: 6180pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1.07 mOhm @ 30A, 10V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 013359-CSD16556Q5B
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.2W (Ta), 191W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-VSON (5x6)
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 25V
Continuous Drain Current at 25°C: 100A (Tc)
Gate-Source Threshold Voltage: 1.7V @ 250μA
Max Gate Charge: 47nC @ 4.5V
Max Input Capacitance: 6180pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 1.07 mOhm @ 30A, 10V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - 296-35627-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-35627-2-ND
Single FETs, MOSFETs 296-35627-2-ND
N-Channel 25V 100A (Tc) 3.2W (Ta), 191W (Tc) Surface Mount 8-VSONP (5x6)

N-Channel 25V 100A (Tc) 3.2W (Ta), 191W (Tc) Surface Mount 8-VSONP (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 296-35627-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-35627-6-ND
Single FETs, MOSFETs 296-35627-6-ND
N-Channel 25V 100A (Tc) 3.2W (Ta), 191W (Tc) Surface Mount 8-VSONP (5x6)

N-Channel 25V 100A (Tc) 3.2W (Ta), 191W (Tc) Surface Mount 8-VSONP (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 296-35627-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-35627-1-ND
Single FETs, MOSFETs 296-35627-1-ND
N-Channel 25V 100A (Tc) 3.2W (Ta), 191W (Tc) Surface Mount 8-VSONP (5x6)

N-Channel 25V 100A (Tc) 3.2W (Ta), 191W (Tc) Surface Mount 8-VSONP (5x6)

Buy Now Datasheet
Mosfet, N Channel, 25V, 100A, 0.0009Ohm,; Msl Texas Instruments - 26AJ5566 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 25V, 100A, 0.0009Ohm,; Msl Texas Instruments
26AJ5566
Mosfet, N Channel, 25V, 100A, 0.0009Ohm,; Msl Texas Instruments 26AJ5566
MOSFET, N CHANNEL, 25V, 100A, 0.0009OHM,; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

MOSFET, N CHANNEL, 25V, 100A, 0.0009OHM,; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 25V NexFET N Ch Pwr MosFET

MOSFET 25V NexFET N Ch Pwr MosFET

Buy Now Datasheet
Single FETs, MOSFETs - CSD16556Q5B - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
CSD16556Q5B
Single FETs, MOSFETs CSD16556Q5B
MOSFET N-CH 25V 100A 8VSON

MOSFET N-CH 25V 100A 8VSON

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD16556Q5B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD16556Q5B
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD16556Q5B
MOSFET N-CH 25V 100A 8VSON

MOSFET N-CH 25V 100A 8VSON

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number CSD16556Q5B 278-CSD16556Q5B 013359-CSD16556Q5B 296-35627-2-ND 26AJ5566 CSD16556Q5B CSD16556Q5B CSD16556Q5B
Product Name CSD16556Q5B 25V NexFET N Channel Power MosFET 25V 100A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD16556Q5B Single FETs, MOSFETs Mosfet, N Channel, 25V, 100A, 0.0009Ohm,; Msl Texas Instruments MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 25 volts 25 volts 25 volts
rDS(on) 0.0015 ohms
IDSS 249000 milliamps 100000 milliamps
QG 37 nC
Unlock Full Specs
to access all available technical data