Texas Instruments CSD25202W15 CSD25202W15 20-V P-Channel NexFET? Power MOSFET CSD25202W15T

Description
CSD25202W15 20-V P-Channel NexFET? Power MOSFET 9-DSBGA
Request a Quote
Description
CSD25202W15 20-V P-Channel NexFET? Power MOSFET 9-DSBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

CSD25202W15T is a 20-V P-channel NexFET™ power MOSFET in a 1.5 mm × 1.5 mm DSBGA package with 9 balls, designed for battery management and protection applications. It has a drain-to-source on-resistance of 21 mΩ at VGS = -4.5 V and -2 A, a total gate charge of 5.8 nC, and a threshold voltage of -0.75 V. The device features a gate-source voltage clamp, ESD protection rated at -3 kV, and operates from -55°C to 150°C. It is RoHS compliant, halogen-free, and Pb-free.

Datasheet Summary
Powered by GS/AI

CSD25202W15T is a 20-V P-channel NexFET™ power MOSFET in a 1.5 mm × 1.5 mm DSBGA package with 9 balls, designed for battery management and protection applications. It has a drain-to-source on-resistance of 21 mΩ at VGS = -4.5 V and -2 A, a total gate charge of 5.8 nC, and a threshold voltage of -0.75 V. The device features a gate-source voltage clamp, ESD protection rated at -3 kV, and operates from -55°C to 150°C. It is RoHS compliant, halogen-free, and Pb-free.

Suppliers

Company
Product
Description
Supplier Links
CSD25202W15 CSD25202W15 20-V P-Channel NexFET? Power MOSFET - CSD25202W15T - Texas Instruments
Dallas, TX, United States
CSD25202W15 CSD25202W15 20-V P-Channel NexFET? Power MOSFET
CSD25202W15T
CSD25202W15 CSD25202W15 20-V P-Channel NexFET? Power MOSFET CSD25202W15T
CSD25202W15 20-V P-Channel NexFET? Power MOSFET 9-DSBGA

CSD25202W15 20-V P-Channel NexFET? Power MOSFET 9-DSBGA

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD25202W15T - 1030670-CSD25202W15T - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD25202W15T
1030670-CSD25202W15T
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD25202W15T 1030670-CSD25202W15T
Manufacturer: Texas Instruments Win Source Part Number: 1030670-CSD25202W15T Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 500mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 9-DSBGA Dimension: 9-UFBGA, DSBGA Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 4A (Ta) Gate-Source Threshold Voltage: 1.05V @ 250μA Max Gate Charge: 7.5nC @ 4.5V Max Input Capacitance: 1010pF @ 10V Maximum Gate-Source Voltage: -6V Maximum Rds On at Id,Vgs: 26 mOhm @ 2A, 4.5V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1030670-CSD25202W15T
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 500mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 9-DSBGA
Dimension: 9-UFBGA, DSBGA
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 4A (Ta)
Gate-Source Threshold Voltage: 1.05V @ 250μA
Max Gate Charge: 7.5nC @ 4.5V
Max Input Capacitance: 1010pF @ 10V
Maximum Gate-Source Voltage: -6V
Maximum Rds On at Id,Vgs: 26 mOhm @ 2A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
P-Channel 26 mOhm MOSFET Transistor
278-CSD25202W15T
P-Channel 26 mOhm MOSFET Transistor 278-CSD25202W15T
-20-V, P channel NexFET™ power MOSFET, single WLP 1.5 mm x 1.5 mm, 26 mOhm, gate ESD protection 9-DSBGA -55 to 150 Product overview: CSD25202W15T from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 26 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 26 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD25202W15T can be used for catalog matching and distributor lookup.

-20-V, P channel NexFET™ power MOSFET, single WLP 1.5 mm x 1.5 mm, 26 mOhm, gate ESD protection 9-DSBGA -55 to 150 Product overview: CSD25202W15T from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 26 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 26 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD25202W15T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 296-CSD25202W15TCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-CSD25202W15TCT-ND
Single FETs, MOSFETs 296-CSD25202W15TCT-ND
P-Channel 20V 4A (Ta) 500mW (Ta) Surface Mount 9-DSBGA

P-Channel 20V 4A (Ta) 500mW (Ta) Surface Mount 9-DSBGA

Buy Now Datasheet
Single FETs, MOSFETs - 296-CSD25202W15TTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-CSD25202W15TTR-ND
Single FETs, MOSFETs 296-CSD25202W15TTR-ND
P-Channel 20V 4A (Ta) 500mW (Ta) Surface Mount 9-DSBGA

P-Channel 20V 4A (Ta) 500mW (Ta) Surface Mount 9-DSBGA

Buy Now Datasheet
 - CSD25202W15T - Rochester Electronics
Newburyport, MA, United States
Small Signal Field-Effect Transistor, -4A I(D), 20V, 1-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET

Small Signal Field-Effect Transistor, -4A I(D), 20V, 1-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 20V PCh NexFET Pwr MOSFET

MOSFET 20V PCh NexFET Pwr MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD25202W15T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD25202W15T
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD25202W15T
MOSFET P-CH 20V 4A 9DSBGA

MOSFET P-CH 20V 4A 9DSBGA

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number CSD25202W15T 1030670-CSD25202W15T 278-CSD25202W15T 296-CSD25202W15TCT-ND CSD25202W15T CSD25202W15T CSD25202W15T
Product Name CSD25202W15 CSD25202W15 20-V P-Channel NexFET? Power MOSFET TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD25202W15T P-Channel 26 mOhm MOSFET Transistor Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel P-Channel P-Channel
V(BR)DSS -20 volts 20 volts
rDS(on) 0.0260 ohms
IDSS -4000 milliamps
QG 5.8 nC
Unlock Full Specs
to access all available technical data