Texas Instruments COP8SCR9 8-Bit CMOS Flash Microcontroller with 32k Memory, 1 k RAM, Virtual EEPROM, and 4.17V to 4.5V Browno COP8SCR9LVA8/NOPB

Description
8-Bit CMOS Flash Microcontroller with 32k Memory, 1 k RAM, Virtual EEPROM, and 4.17V to 4.5V Browno 68-PLCC -40 to 125
Request a Quote Datasheet
Description
8-Bit CMOS Flash Microcontroller with 32k Memory, 1 k RAM, Virtual EEPROM, and 4.17V to 4.5V Browno 68-PLCC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
COP8SCR9 8-Bit CMOS Flash Microcontroller with 32k Memory, 1 k RAM, Virtual EEPROM, and 4.17V to 4.5V Browno - COP8SCR9LVA8/NOPB - Texas Instruments
Dallas, TX, United States
COP8SCR9 8-Bit CMOS Flash Microcontroller with 32k Memory, 1 k RAM, Virtual EEPROM, and 4.17V to 4.5V Browno
COP8SCR9LVA8/NOPB
COP8SCR9 8-Bit CMOS Flash Microcontroller with 32k Memory, 1 k RAM, Virtual EEPROM, and 4.17V to 4.5V Browno COP8SCR9LVA8/NOPB
8-Bit CMOS Flash Microcontroller with 32k Memory, 1 k RAM, Virtual EEPROM, and 4.17V to 4.5V Browno 68-PLCC -40 to 125

8-Bit CMOS Flash Microcontroller with 32k Memory, 1 k RAM, Virtual EEPROM, and 4.17V to 4.5V Browno 68-PLCC -40 to 125

Buy Now Datasheet
Embedded - Microcontrollers - COP8SCR9LVA8/NOPB - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
COP8SCR9LVA8/NOPB
Embedded - Microcontrollers COP8SCR9LVA8/NOPB
IC MCU 8BIT 32KB FLASH 68PLCC

IC MCU 8BIT 32KB FLASH 68PLCC

Supplier's Site Datasheet
Microcontrollers - COP8SCR9LVA8/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
COP8SCR9LVA8/NOPB
Microcontrollers COP8SCR9LVA8/NOPB
COP8 COP8™ 8S Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 68-PLCC (24.23x24.23)

COP8 COP8™ 8S Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 68-PLCC (24.23x24.23)

Buy Now

Technical Specifications

  Texas Instruments Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number COP8SCR9LVA8/NOPB COP8SCR9LVA8/NOPB COP8SCR9LVA8/NOPB
Product Name COP8SCR9 8-Bit CMOS Flash Microcontroller with 32k Memory, 1 k RAM, Virtual EEPROM, and 4.17V to 4.5V Browno Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
ROM Type EEPROM; Flash
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - CC2640F128RHBR - 1159457-CC2640F128RHBR - Win Source Electronics
Specs
Supply Voltage 1.8 to 3.8 volts
Serial Interface I²C; SPI; UART; I2C, I2S, JTAG, SPI, UART
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microprocessors - AM5708BCBDJAR - ODG (Origin Data Global)
Specs
Clock Speed 667 MHz
Package Type Other; 538-LFBGA, FCBGA
Operating Temperature 0 to 90 C (32 to 194 F)
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - CD3215B01ZQZR - Acme Chip Technology Co., Limited
Specs
Life Cycle Stage Removed; Obsolete
View Details
3 suppliers
CC430F5143 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5143IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
2 suppliers