Texas Instruments COP8CCR9 8-Bit CMOS Flash Microcontroller with 32k Memory, Virtual EEPROM, 10-Bit A/D and 4.17V to 4.5V Brow COP8CCR9IMT7/NOPB

Description
8-Bit CMOS Flash Microcontroller with 32k Memory, Virtual EEPROM, 10-Bit A/D and 4.17V to 4.5V Brow 48-TSSOP -40 to 125
Request a Quote Datasheet
Description
8-Bit CMOS Flash Microcontroller with 32k Memory, Virtual EEPROM, 10-Bit A/D and 4.17V to 4.5V Brow 48-TSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
COP8CCR9 8-Bit CMOS Flash Microcontroller with 32k Memory, Virtual EEPROM, 10-Bit A/D and 4.17V to 4.5V Brow - COP8CCR9IMT7/NOPB - Texas Instruments
Dallas, TX, United States
COP8CCR9 8-Bit CMOS Flash Microcontroller with 32k Memory, Virtual EEPROM, 10-Bit A/D and 4.17V to 4.5V Brow
COP8CCR9IMT7/NOPB
COP8CCR9 8-Bit CMOS Flash Microcontroller with 32k Memory, Virtual EEPROM, 10-Bit A/D and 4.17V to 4.5V Brow COP8CCR9IMT7/NOPB
8-Bit CMOS Flash Microcontroller with 32k Memory, Virtual EEPROM, 10-Bit A/D and 4.17V to 4.5V Brow 48-TSSOP -40 to 125

8-Bit CMOS Flash Microcontroller with 32k Memory, Virtual EEPROM, 10-Bit A/D and 4.17V to 4.5V Brow 48-TSSOP -40 to 125

Buy Now Datasheet
Singapore, Singapore
8-bit 4.17V 4.5V TSSOP Embedded Microcontroller MCU
685-COP8CCR9IMT7/NOPB
8-bit 4.17V 4.5V TSSOP Embedded Microcontroller MCU 685-COP8CCR9IMT7/NOPB
8-Bit CMOS Flash Microcontroller with 32k Memory, Virtual EEPROM, 10-Bit A/D and 4.17V to 4.5V Brow 48-TSSOP -40 to 125 Product overview: COP8CCR9IMT7/NOPB from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 4.17V, 4.5V, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 4.17V, 4.5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-COP8CCR9IMT7/NOP B can be used for catalog matching and distributor lookup.

8-Bit CMOS Flash Microcontroller with 32k Memory, Virtual EEPROM, 10-Bit A/D and 4.17V to 4.5V Brow 48-TSSOP -40 to 125 Product overview: COP8CCR9IMT7/NOPB from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 4.17V, 4.5V, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 4.17V, 4.5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-COP8CCR9IMT7/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - COP8CCR9IMT7/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
COP8CCR9IMT7/NOPB-ND
Microcontrollers COP8CCR9IMT7/NOPB-ND
COP8 COP8™ 8C Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 48-TSSOP

COP8 COP8™ 8C Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 48-TSSOP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - COP8CCR9IMT7/NOPB - 1162713-COP8CCR9IMT7/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - COP8CCR9IMT7/NOPB
1162713-COP8CCR9IMT7/NOPB
Embedded - Embedded - Microcontrollers - COP8CCR9IMT7/NOPB 1162713-COP8CCR9IMT7/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1162713-COP8CCR9IMT7 /NOPB Series: COP8 8C Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: COP8 Speed: 20MHz Package: 48-TFSOP (0.240", 6.10mm Width) Core Size: 8-Bit Connectivity: Microwire/Plus (SPI), UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 39 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH RAM Size: 1K x 8 Data Converters: A/D 16x10b Oscillator Type: Internal Supply Voltage: 2.7 V ~ 5.5 V Family Name: COP8CCR9IMT7 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 48-TSSOP Alternative Parts (Cross-Reference): DS87C520-QCL/T&R; DS89C430+ENG; DS87C520+QCL; Introduction Date: April 01, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1162713-COP8CCR9IMT7/NOPB
Series: COP8 8C
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: COP8
Speed: 20MHz
Package: 48-TFSOP (0.240", 6.10mm Width)
Core Size: 8-Bit
Connectivity: Microwire/Plus (SPI), UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 39
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
RAM Size: 1K x 8
Data Converters: A/D 16x10b
Oscillator Type: Internal
Supply Voltage: 2.7 V ~ 5.5 V
Family Name: COP8CCR9IMT7
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-TSSOP
Alternative Parts (Cross-Reference): DS87C520-QCL/T&R; DS89C430+ENG; DS87C520+QCL;
Introduction Date: April 01, 2001
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - COP8CCR9IMT7/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
COP8CCR9IMT7/NOPB
Integrated Circuits (ICs) - Embedded - Microcontrollers COP8CCR9IMT7/NOPB
IC MCU 8BIT 32KB FLASH 48TSSOP

IC MCU 8BIT 32KB FLASH 48TSSOP

Supplier's Site
Embedded - Microcontrollers - COP8CCR9IMT7/NOPB - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
COP8CCR9IMT7/NOPB
Embedded - Microcontrollers COP8CCR9IMT7/NOPB
IC MCU 8BIT 32KB FLASH 48TSSOP

IC MCU 8BIT 32KB FLASH 48TSSOP

Supplier's Site Datasheet
Microcontrollers - COP8CCR9IMT7/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
COP8CCR9IMT7/NOPB
Microcontrollers COP8CCR9IMT7/NOPB
COP8 COP8™ 8C Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 48-TSSOP

COP8 COP8™ 8C Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 48-TSSOP

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number COP8CCR9IMT7/NOPB 685-COP8CCR9IMT7/NOPB COP8CCR9IMT7/NOPB-ND 1162713-COP8CCR9IMT7/NOPB COP8CCR9IMT7/NOPB COP8CCR9IMT7/NOPB COP8CCR9IMT7/NOPB
Product Name COP8CCR9 8-Bit CMOS Flash Microcontroller with 32k Memory, Virtual EEPROM, 10-Bit A/D and 4.17V to 4.5V Brow 8-bit 4.17V 4.5V TSSOP Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - COP8CCR9IMT7/NOPB Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
ROM Type EEPROM; Flash Flash Flash; FLASH Flash; FLASH
RAM 1 KB 1 KB 32 KB 1 KB 1 KB
Supply Voltage 5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts 5.5 volts
Serial Interface SPI, USART, UART SPI; UART; USART
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - AM5748ABZXEA - ODG (Origin Data Global)
Specs
Clock Speed 1500 MHz
Package Type Other; 760-LFBGA, FCBGA
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
1GHz 8KB 928MHz VQFN Embedded Microcontroller MCU - 879-CC1110F8RHHR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 1 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USART, USB, I2S, UART
View Details
2 suppliers
 - COP8ACC720M8-RE - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
3 suppliers