Texas Instruments COP8SDR9 8-Bit CMOS Flash Microcontroller with 32k Memory, 1k RAM, Virtual EEPROM, and No Brownout COP8SDR9HVA8/63SN

Description
8-Bit CMOS Flash Microcontroller with 32k Memory, 1k RAM, Virtual EEPROM, and No Brownout 44-PLCC
Request a Quote Datasheet
Description
8-Bit CMOS Flash Microcontroller with 32k Memory, 1k RAM, Virtual EEPROM, and No Brownout 44-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
COP8SDR9 8-Bit CMOS Flash Microcontroller with 32k Memory, 1k RAM, Virtual EEPROM, and No Brownout - COP8SDR9HVA8/63SN - Texas Instruments
Dallas, TX, United States
COP8SDR9 8-Bit CMOS Flash Microcontroller with 32k Memory, 1k RAM, Virtual EEPROM, and No Brownout
COP8SDR9HVA8/63SN
COP8SDR9 8-Bit CMOS Flash Microcontroller with 32k Memory, 1k RAM, Virtual EEPROM, and No Brownout COP8SDR9HVA8/63SN
8-Bit CMOS Flash Microcontroller with 32k Memory, 1k RAM, Virtual EEPROM, and No Brownout 44-PLCC

8-Bit CMOS Flash Microcontroller with 32k Memory, 1k RAM, Virtual EEPROM, and No Brownout 44-PLCC

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - COP8SDR9HVA8/63SN - 771708-COP8SDR9HVA8/63SN - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - COP8SDR9HVA8/63SN
771708-COP8SDR9HVA8/63SN
Embedded - Embedded - Microcontrollers - COP8SDR9HVA8/63SN 771708-COP8SDR9HVA8/63SN
Manufacturer: Texas Instruments Win Source Part Number: 771708-COP8SDR9HVA8/ 63SN Series: COP8 8S Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: COP8 Speed: 20MHz Package: 44-LCC (J-Lead) Core Size: 8-Bit Connectivity: Microwire/Plus (SPI), UART/USART Peripherals: POR, PWM, WDT Number of I/O: 37 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH RAM Size: 1K x 8 Oscillator Type: Internal Supply Voltage: 2.7 V ~ 5.5 V Categories: Integrated Circuits (ICs) Manufacturer Package: 44-PLCC (16.58x16.58) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 771708-COP8SDR9HVA8/63SN
Series: COP8 8S
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: COP8
Speed: 20MHz
Package: 44-LCC (J-Lead)
Core Size: 8-Bit
Connectivity: Microwire/Plus (SPI), UART/USART
Peripherals: POR, PWM, WDT
Number of I/O: 37
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
RAM Size: 1K x 8
Oscillator Type: Internal
Supply Voltage: 2.7 V ~ 5.5 V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 44-PLCC (16.58x16.58)
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 32KB Embedded Microcontroller MCU
685-COP8SDR9HVA8/63SN
8-bit 8BIT 32KB Embedded Microcontroller MCU 685-COP8SDR9HVA8/63SN
IC MCU 8BIT 32KB FLASH 44PLCC Product overview: COP8SDR9HVA8/63SN from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-COP8SDR9HVA8/63S N can be used for catalog matching and distributor lookup.

IC MCU 8BIT 32KB FLASH 44PLCC Product overview: COP8SDR9HVA8/63SN from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-COP8SDR9HVA8/63SN can be used for catalog matching and distributor lookup.

Supplier's Site
Microcontrollers - COP8SDR9HVA8/63SN-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
COP8SDR9HVA8/63SN-ND
Microcontrollers COP8SDR9HVA8/63SN-ND
COP8 COP8™ 8S Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 44-PLCC (16.58x16.58)

COP8 COP8™ 8S Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 44-PLCC (16.58x16.58)

Buy Now Datasheet
Embedded - Microcontrollers - COP8SDR9HVA8/63SN - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
COP8SDR9HVA8/63SN
Embedded - Microcontrollers COP8SDR9HVA8/63SN
IC MCU 8BIT 32KB FLASH 44PLCC

IC MCU 8BIT 32KB FLASH 44PLCC

Supplier's Site Datasheet
Microcontrollers - COP8SDR9HVA8/63SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
COP8SDR9HVA8/63SN
Microcontrollers COP8SDR9HVA8/63SN
COP8 COP8™ 8S Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 44-PLCC (16.58x16.58)

COP8 COP8™ 8S Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 44-PLCC (16.58x16.58)

Buy Now
Microcontrollers - COP8SDR9HVA8/63SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
COP8SDR9HVA8/63SN
Microcontrollers COP8SDR9HVA8/63SN
COP8 COP8™ 8S Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 44-PLCC (16.59x16.59)

COP8 COP8™ 8S Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 44-PLCC (16.59x16.59)

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number COP8SDR9HVA8/63SN 771708-COP8SDR9HVA8/63SN 685-COP8SDR9HVA8/63SN COP8SDR9HVA8/63SN-ND COP8SDR9HVA8/63SN COP8SDR9HVA8/63SN COP8SDR9HVA8/63SN
Product Name COP8SDR9 8-Bit CMOS Flash Microcontroller with 32k Memory, 1k RAM, Virtual EEPROM, and No Brownout Embedded - Embedded - Microcontrollers - COP8SDR9HVA8/63SN 8-bit 8BIT 32KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
ROM Type EEPROM; Flash Flash; FLASH Flash
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz
RAM 32 KB 1 KB 1 KB 1 KB 1 KB
Supply Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

ARM Cortex-M 32-bit 128kB 275kB Embedded Microcontroller MCU - 879-CC2640R2FRHBR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
CC430F5143 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5143IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers