Texas Instruments COP8SBR9 8-Bit CMOS Flash Microcontroller with 32k Memory, 1 k RAM, Virtual EEPROM, and 2.7V to 2.9V Brownou COP8SBR9HVA8/NOPB

Description
8-Bit CMOS Flash Microcontroller with 32k Memory, 1 k RAM, Virtual EEPROM, and 2.7V to 2.9V Brownou 44-PLCC -40 to 85
Request a Quote Datasheet
Description
8-Bit CMOS Flash Microcontroller with 32k Memory, 1 k RAM, Virtual EEPROM, and 2.7V to 2.9V Brownou 44-PLCC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
COP8SBR9 8-Bit CMOS Flash Microcontroller with 32k Memory, 1 k RAM, Virtual EEPROM, and 2.7V to 2.9V Brownou - COP8SBR9HVA8/NOPB - Texas Instruments
Dallas, TX, United States
COP8SBR9 8-Bit CMOS Flash Microcontroller with 32k Memory, 1 k RAM, Virtual EEPROM, and 2.7V to 2.9V Brownou
COP8SBR9HVA8/NOPB
COP8SBR9 8-Bit CMOS Flash Microcontroller with 32k Memory, 1 k RAM, Virtual EEPROM, and 2.7V to 2.9V Brownou COP8SBR9HVA8/NOPB
8-Bit CMOS Flash Microcontroller with 32k Memory, 1 k RAM, Virtual EEPROM, and 2.7V to 2.9V Brownou 44-PLCC -40 to 85

8-Bit CMOS Flash Microcontroller with 32k Memory, 1 k RAM, Virtual EEPROM, and 2.7V to 2.9V Brownou 44-PLCC -40 to 85

Buy Now Datasheet
 - COP8SBR9HVA8/NOPB - Rochester Electronics
Newburyport, MA, United States
COP8SBR9 8-Bit CMOS Flash Microcontroller with 32k Memory, 1 k RAM, Virtual EEPROM, and 2.7V to 2.9V Brownou

COP8SBR9 8-Bit CMOS Flash Microcontroller with 32k Memory, 1 k RAM, Virtual EEPROM, and 2.7V to 2.9V Brownou

Supplier's Site Datasheet
 - COP8SBR9HVA8/NOPB - Rochester Electronics
Newburyport, MA, United States
COP8SBR9 8-Bit CMOS Flash Microcontroller with 32k Memory, 1 k RAM, Virtual EEPROM, and 2.7V to 2.9V Brownou

COP8SBR9 8-Bit CMOS Flash Microcontroller with 32k Memory, 1 k RAM, Virtual EEPROM, and 2.7V to 2.9V Brownou

Supplier's Site Datasheet
Singapore, Singapore
8-bit 2.7V 2.9V Embedded Microcontroller MCU
685-COP8SBR9HVA8/NOPB
8-bit 2.7V 2.9V Embedded Microcontroller MCU 685-COP8SBR9HVA8/NOPB
8-Bit CMOS Flash Microcontroller with 32k Memory, 1 k RAM, Virtual EEPROM, and 2.7V to 2.9V Brownou 44-PLCC -40 to 85 Product overview: COP8SBR9HVA8/NOPB from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 2.7V, 2.9V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 2.7V, 2.9V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-COP8SBR9HVA8/NOP B can be used for catalog matching and distributor lookup.

8-Bit CMOS Flash Microcontroller with 32k Memory, 1 k RAM, Virtual EEPROM, and 2.7V to 2.9V Brownou 44-PLCC -40 to 85 Product overview: COP8SBR9HVA8/NOPB from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 2.7V, 2.9V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 2.7V, 2.9V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-COP8SBR9HVA8/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - COP8SBR9HVA8/NOPB - 1029915-COP8SBR9HVA8/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - COP8SBR9HVA8/NOPB
1029915-COP8SBR9HVA8/NOPB
Embedded - Embedded - Microcontrollers - COP8SBR9HVA8/NOPB 1029915-COP8SBR9HVA8/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1029915-COP8SBR9HVA8 /NOPB Packaging: Tube/Rail Core Processor: COP8 Number of I/O: 37 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-PLCC (16.58x16.58) Speed(Frequency): 20MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1029915-COP8SBR9HVA8/NOPB
Packaging: Tube/Rail
Core Processor: COP8
Number of I/O: 37
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-PLCC (16.58x16.58)
Speed(Frequency): 20MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 1K x 8
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - COP8SBR9HVA8/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
COP8SBR9HVA8/NOPB-ND
Microcontrollers COP8SBR9HVA8/NOPB-ND
COP8 COP8™ 8S Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 44-PLCC (16.58x16.58)

COP8 COP8™ 8S Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 44-PLCC (16.58x16.58)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - COP8SBR9HVA8/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
COP8SBR9HVA8/NOPB
Integrated Circuits (ICs) - Embedded - Microcontrollers COP8SBR9HVA8/NOPB
COP8SBR9 8-BIT CMOS FLASH MICROC

COP8SBR9 8-BIT CMOS FLASH MICROC

Supplier's Site
Microcontrollers - COP8SBR9HVA8/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
COP8SBR9HVA8/NOPB
Microcontrollers COP8SBR9HVA8/NOPB
* Microcontroller IC

* Microcontroller IC

Buy Now Datasheet
Microcontrollers - COP8SBR9HVA8/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
COP8SBR9HVA8/NOPB
Microcontrollers COP8SBR9HVA8/NOPB
COP8 COP8™ 8S Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 44-PLCC (16.58x16.58)

COP8 COP8™ 8S Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 44-PLCC (16.58x16.58)

Buy Now

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number COP8SBR9HVA8/NOPB COP8SBR9HVA8/NOPB 685-COP8SBR9HVA8/NOPB 1029915-COP8SBR9HVA8/NOPB COP8SBR9HVA8/NOPB-ND COP8SBR9HVA8/NOPB COP8SBR9HVA8/NOPB COP8SBR9HVA8/NOPB
Product Name COP8SBR9 8-Bit CMOS Flash Microcontroller with 32k Memory, 1 k RAM, Virtual EEPROM, and 2.7V to 2.9V Brownou 8-bit 2.7V 2.9V Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - COP8SBR9HVA8/NOPB Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit
ROM Type EEPROM; Flash EEPROM; Flash Flash; FLASH Flash
Life Cycle Stage NRND Active Active Active Declining; Not For New Designs
Package Type PLCC; Other; PLCC44 Other; PLCC PLCC; Other; 44-PLCC (16.58x16.58) Other; 44-LCC (J-Lead) Other; 44-LCC (J-Lead)
RAM 1 KB 32 KB 1 KB 1 KB
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Microcontrollers - CP3UB37VVAWQ/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Integrated Circuits (ICs) - Embedded - Microcontrollers - CR16MCS9VJE9 - Shenzhen Shengyu Electronics Technology Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Active
Clock Speed 16 MHz
View Details
2 suppliers
Microprocessors - AM5748ABZXEA - ODG (Origin Data Global)
Specs
Clock Speed 1500 MHz
Package Type Other; 760-LFBGA, FCBGA
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details