Texas Instruments COP8CCR9 8-Bit CMOS Flash Microcontroller with 32k Memory, Virtual EEPROM, 10-Bit A/D and 4.17V to 4.5V Brow COP8CCR9IMT8/63SN

Description
8-Bit CMOS Flash Microcontroller with 32k Memory, Virtual EEPROM, 10-Bit A/D and 4.17V to 4.5V Brow 48-TSSOP
Request a Quote Datasheet
Description
8-Bit CMOS Flash Microcontroller with 32k Memory, Virtual EEPROM, 10-Bit A/D and 4.17V to 4.5V Brow 48-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
COP8CCR9 8-Bit CMOS Flash Microcontroller with 32k Memory, Virtual EEPROM, 10-Bit A/D and 4.17V to 4.5V Brow - COP8CCR9IMT8/63SN - Texas Instruments
Dallas, TX, United States
COP8CCR9 8-Bit CMOS Flash Microcontroller with 32k Memory, Virtual EEPROM, 10-Bit A/D and 4.17V to 4.5V Brow
COP8CCR9IMT8/63SN
COP8CCR9 8-Bit CMOS Flash Microcontroller with 32k Memory, Virtual EEPROM, 10-Bit A/D and 4.17V to 4.5V Brow COP8CCR9IMT8/63SN
8-Bit CMOS Flash Microcontroller with 32k Memory, Virtual EEPROM, 10-Bit A/D and 4.17V to 4.5V Brow 48-TSSOP

8-Bit CMOS Flash Microcontroller with 32k Memory, Virtual EEPROM, 10-Bit A/D and 4.17V to 4.5V Brow 48-TSSOP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - COP8CCR9IMT8/63SN - 1029904-COP8CCR9IMT8/63SN - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - COP8CCR9IMT8/63SN
1029904-COP8CCR9IMT8/63SN
Embedded - Embedded - Microcontrollers - COP8CCR9IMT8/63SN 1029904-COP8CCR9IMT8/63SN
Manufacturer: Texas Instruments Win Source Part Number: 1029904-COP8CCR9IMT8 /63SN Packaging: Reel - TR Core Processor: COP8 Number of I/O: 39 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 16x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TSSOP Speed(Frequency): 20MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1029904-COP8CCR9IMT8/63SN
Packaging: Reel - TR
Core Processor: COP8
Number of I/O: 39
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-TSSOP
Speed(Frequency): 20MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 1K x 8
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - COP8CCR9IMT8/63SN-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
COP8CCR9IMT8/63SN-ND
Microcontrollers COP8CCR9IMT8/63SN-ND
COP8 COP8™ 8C Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 48-TSSOP

COP8 COP8™ 8C Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 48-TSSOP

Buy Now Datasheet
Singapore, Singapore
8-bit 32KB 3.3V 5V Embedded Microcontroller MCU
685-COP8CCR9IMT8/63SN
8-bit 32KB 3.3V 5V Embedded Microcontroller MCU 685-COP8CCR9IMT8/63SN
MCU 8-bit COP8 COP8 CISC 32KB Flash 3.3V/5V 48-Pin TSSOP Product overview: COP8CCR9IMT8/63SN from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 32KB, 3.3V, 5V, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 32KB, 3.3V, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-COP8CCR9IMT8/63S N can be used for catalog matching and distributor lookup.

MCU 8-bit COP8 COP8 CISC 32KB Flash 3.3V/5V 48-Pin TSSOP Product overview: COP8CCR9IMT8/63SN from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 32KB, 3.3V, 5V, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 32KB, 3.3V, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-COP8CCR9IMT8/63SN can be used for catalog matching and distributor lookup.

Supplier's Site
Microcontrollers - COP8CCR9IMT8/63SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
COP8CCR9IMT8/63SN
Microcontrollers COP8CCR9IMT8/63SN
COP8 COP8™ 8C Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 48-TSSOP

COP8 COP8™ 8C Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 48-TSSOP

Buy Now
Embedded - Microcontrollers - COP8CCR9IMT8/63SN - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
COP8CCR9IMT8/63SN
Embedded - Microcontrollers COP8CCR9IMT8/63SN
IC MCU 8BIT 32KB FLASH 48TSSOP

IC MCU 8BIT 32KB FLASH 48TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - COP8CCR9IMT8/63SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
COP8CCR9IMT8/63SN
Integrated Circuits (ICs) - Embedded - Microcontrollers COP8CCR9IMT8/63SN
IC MCU 8BIT 32KB FLASH 48TSSOP

IC MCU 8BIT 32KB FLASH 48TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number COP8CCR9IMT8/63SN 1029904-COP8CCR9IMT8/63SN COP8CCR9IMT8/63SN-ND 685-COP8CCR9IMT8/63SN COP8CCR9IMT8/63SN COP8CCR9IMT8/63SN COP8CCR9IMT8/63SN
Product Name COP8CCR9 8-Bit CMOS Flash Microcontroller with 32k Memory, Virtual EEPROM, 10-Bit A/D and 4.17V to 4.5V Brow Embedded - Embedded - Microcontrollers - COP8CCR9IMT8/63SN Microcontrollers 8-bit 32KB 3.3V 5V Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
ROM Type EEPROM; Flash Flash; FLASH Flash Flash; FLASH
Life Cycle Stage Active Declining; Not For New Designs Declining; Not For New Designs
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz
RAM 32 KB 1 KB 1 KB 1 KB 1 KB
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - CR16MCS9VJE9 - Shenzhen Shengyu Electronics Technology Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Active
Clock Speed 16 MHz
View Details
2 suppliers
CC430F5143 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5143IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
2 suppliers
RF Transceiver ICs - CC2650F128RHBR - 1159461-CC2650F128RHBR - Win Source Electronics
Specs
Supply Voltage 1.8 to 3.8 volts
Serial Interface I²C; SPI; UART; I2C, I2S, JTAG, SPI, UART
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
2.4GHz 32KB 8KB VQFN Embedded Microcontroller MCU - 879-CC2530F32RHAR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 8 KB
Supply Voltage 2 to 3.6 volts
Serial Interface SPI, UART, 2-Wire, USART
View Details
2 suppliers