9-Bit bus-interface flip-flops with 3-state outputs in a 28-pin LCCC package, characterized for operation over the military temperature range of -55°C to 125°C, featuring 32-mA sink and 64-mA source drive capability, ESD protection exceeding 2000 V per MIL-STD-883, Method 3015, and latch-up performance exceeding 500 mA per JEDEC Standard JESD-17.
9-Bit Bus-Interface Flip-Flops With 3-State Outputs 28-LCCC -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Flip-Flops |
| Product Number | 5962-9450801Q3A |
| Product Name | SN54ABT823 9-Bit Bus-Interface Flip-Flops With 3-State Outputs |
| Output Characteristics | 3-State |
| Propagation Delay | 7.1 ns |
| fMAX | 150 MHz |
| Operating Current | 38 mA |