Texas Instruments Integrated Circuits (ICs) - Logic - Flip Flops 54AC175JRQMLV

Description
54AC175 - D FLIP-FLOP, AC SERIES
Datasheet
Description
54AC175 - D FLIP-FLOP, AC SERIES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Flip Flops - 54AC175JRQMLV - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Flip Flops
54AC175JRQMLV
Integrated Circuits (ICs) - Logic - Flip Flops 54AC175JRQMLV
54AC175 - D FLIP-FLOP, AC SERIES

54AC175 - D FLIP-FLOP, AC SERIES

Supplier's Site
Flip Flops - 54AC175JRQMLV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
54AC175JRQMLV
Flip Flops 54AC175JRQMLV
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-CDIP (0.300", 7.62mm)

Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-CDIP (0.300", 7.62mm)

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops
Product Number 54AC175JRQMLV 54AC175JRQMLV
Product Name Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Flip-Flop Type D
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74ALVCH16821DL,512-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2.3V ~ 2.7V, 3V ~ 3.6V
View Details
4 suppliers
Flip Flops - 54S174DM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Logic - Flip Flops - 74ABT821D,602 - Lingto Electronic Limited
Specs
fMAX 185 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details