Texas Instruments Integrated Circuits (ICs) - Logic - Flip Flops 100151W-MIL

Description
D FLIP-FLOP, 100K SERIES
Datasheet
Description
D FLIP-FLOP, 100K SERIES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Flip Flops - 100151W-MIL - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Flip Flops
100151W-MIL
Integrated Circuits (ICs) - Logic - Flip Flops 100151W-MIL
D FLIP-FLOP, 100K SERIES

D FLIP-FLOP, 100K SERIES

Supplier's Site
Flip Flops - 100151W-MIL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
100151W-MIL
Flip Flops 100151W-MIL
Flip Flop Element Bit

Flip Flop Element Bit

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops
Product Number 100151W-MIL 100151W-MIL
Product Name Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74AC74MTCX - Lingto Electronic Limited
Specs
fMAX 160 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Dual D-type flip-flop with Schmitt-trigger inputs; set and reset; positive edge-trigger - 74HCS74DJ - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7
View Details
2 suppliers