Texas Instruments Logic - Logic - Flip Flops - 54F398DM 54F398DM

Description
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1129235-54F398DM Manufacturer Homepage: www.national.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1129235-54F398DM Manufacturer Homepage: www.national.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 54F398DM is a quad 2-port register flip-flop from Quarktwin Technology Ltd. It features a common select input that allows the selection of data from two different sources, enabling the transfer of four bits of data into the flip-flops on the rising edge of the clock signal. This device operates with fully positive edge-triggered functionality and provides both true and complementary outputs. It is designed for high-speed applications and offers a minimum ESD protection of 4000V. The 54F398DM is packaged in a 20-lead ceramic dual-in-line configuration, making it suitable for various electronic applications where robust performance is required.

Datasheet Summary
Powered by GS/AI

The 54F398DM is a quad 2-port register flip-flop from Quarktwin Technology Ltd. It features a common select input that allows the selection of data from two different sources, enabling the transfer of four bits of data into the flip-flops on the rising edge of the clock signal. This device operates with fully positive edge-triggered functionality and provides both true and complementary outputs. It is designed for high-speed applications and offers a minimum ESD protection of 4000V. The 54F398DM is packaged in a 20-lead ceramic dual-in-line configuration, making it suitable for various electronic applications where robust performance is required.

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 54F398DM
1129235-54F398DM
Logic - Logic - Flip Flops - 54F398DM 1129235-54F398DM
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1129235-54F398DM Manufacturer Homepage: www.national.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: National Semiconductor (TI)
Win Source Part Number: 1129235-54F398DM
Manufacturer Homepage: www.national.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now
Flip Flops - 54F398DM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
54F398DM
Flip Flops 54F398DM
20-CERDIP

20-CERDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops
Product Number 1129235-54F398DM 54F398DM
Product Name Logic - Logic - Flip Flops - 54F398DM Flip Flops
Supply Voltage 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 54FCT374CTDB - Lingto Electronic Limited
Specs
Low-level Output Current (Sink) 48 mA
High-level Output Current (Source) 15 mA
View Details
20-bit bus interface D-type flip-flop; positive-edge trigger with 30 Ohm termination resistors; 3-state - 74ALVT162821DGG:11 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +4.6
View Details
3 suppliers
SN54LS273-SP Octal D-type Flip-Flop With Clear - 5962-7801001VRA - Texas Instruments
Specs
Flip-Flop Type D
Propagation Delay 27 ns
fMAX 35 MHz
View Details