Takachi Electronics Enclosure Co., Ltd. Weatherproof Cable Gland RMW Series

Description
Weatherproof cable gland equipped with high ultraviolet and degradation resistant silicone sealing insert and O-ring. Recommended to use outdoors where waterproofing is critical. Wide selection, for M8 ~ M50, suitable for Φ1mm ~ Φ38 mm cable. IP67 protection class. Protection class : IP67 Operating temperature : -20℃ ~ +80℃ 100 pcs value pack is also available.
Request a Quote
Description
Weatherproof cable gland equipped with high ultraviolet and degradation resistant silicone sealing insert and O-ring. Recommended to use outdoors where waterproofing is critical. Wide selection, for M8 ~ M50, suitable for Φ1mm ~ Φ38 mm cable. IP67 protection class. Protection class : IP67 Operating temperature : -20℃ ~ +80℃ 100 pcs value pack is also available.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Weatherproof cable gland series with silicone sealing insert and O-ring for outdoor use, rated IP67 and operating from -20°C to +80°C. Available in sizes M8 to M50, compatible with cable diameters from 1 mm to 38 mm. Constructed with PA66 polyamide components and silicone seals for UV and weather resistance. Includes lock nut and connector, with torque values specified for secure installation. 100-piece value packs are available for selected models.

Datasheet Summary
Powered by GS/AI

Weatherproof cable gland series with silicone sealing insert and O-ring for outdoor use, rated IP67 and operating from -20°C to +80°C. Available in sizes M8 to M50, compatible with cable diameters from 1 mm to 38 mm. Constructed with PA66 polyamide components and silicone seals for UV and weather resistance. Includes lock nut and connector, with torque values specified for secure installation. 100-piece value packs are available for selected models.

Suppliers

Company
Product
Description
Supplier Links
Weatherproof Cable Gland - RMW Series - Takachi Electronics Enclosure Co., Ltd.
Kawaguchi - Shi, Saitama, Japan
Weatherproof Cable Gland
RMW Series
Weatherproof Cable Gland RMW Series
Weatherproof cable gland equipped with high ultraviolet and degradation resistant silicone sealing insert and O-ring. Recommended to use outdoors where waterproofing is critical. Wide selection, for M8 ~ M50, suitable for Φ1mm ~ Φ38 mm cable. IP67 protection class. Protection class : IP67 Operating temperature : -20℃ ~ +80℃ 100 pcs value pack is also available.

Weatherproof cable gland equipped with high ultraviolet and degradation resistant silicone sealing insert and O-ring.
Recommended to use outdoors where waterproofing is critical.
Wide selection, for M8 ~ M50, suitable for Φ1mm ~ Φ38 mm cable.
IP67 protection class.
Protection class : IP67
Operating temperature : -20℃ ~ +80℃
100 pcs value pack is also available.

Supplier's Site Datasheet

Technical Specifications

  Takachi Electronics Enclosure Co., Ltd.
Product Category Sealing Glands
Product Number RMW Series
Product Name Weatherproof Cable Gland
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.3150 to 1.97 inch (8 to 50 mm)
Unlock Full Specs
to access all available technical data

Similar Products

IP68 Metal Cable Gland - AGM Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.2362 to 1.97 inch (6 to 50 mm)
View Details
Strain Relief Cable Gland - RSP Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.4724 to 0.9843 inch (12 to 25 mm)
View Details
Right Angled Cable Gland - REL Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.6339 to 1.26 inch (16.1 to 32.1 mm)
View Details
EMC Cable Gland - AGE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.4724 to 1.26 inch (12 to 32 mm)
View Details