Polyamide cable glands for cable Entry sizes M8 to M63, accommodating cable diameters from 1 mm to 44 mm, featuring NBR rubber sealing inserts and O-rings for oil resistance and IP67 protection. Operating temperature range is -20°C to +80°C. The glands are installed using lock nuts and connectors made of PA66 with UL94V-2 flammability rating. A 100-piece pack option is available for select models.
Low cost cable glands made from polyamide material.
Wide selection, for M8 ~ M63, suitable for Φ1mm ~ Φ44 mm cable.
High oil resistant NBR rubber sealing and O-ring.
Protection class : IP67
Operating temperature : -20℃ ~ +80℃
100 pcs value pack is also available.
| Takachi Electronics Enclosure Co., Ltd. | |
|---|---|
| Product Category | Sealing Glands |
| Product Number | RM Series |
| Product Name | Polyamide Cable Gland |
| Application | Cable & Wire |
| Material | Polyamide / Nylon |
| Mounting Size | 0.3150 to 2.48 inch (8 to 63 mm) |