Takachi Electronics Enclosure Co., Ltd. LOW COST IP67 METAL CABLE GLAND RMC series

Description
Economical metal cable gland. Wide selection available from M12 ~ M32. Protection class: Equivalent to IP67* Operating temperature: -20°C ~ +80°C *In-house test 【Materials / Finish】 Cap・Connector・Lock Nut = Brass / Nickel plated Sealing Insert = TPE O-ring = NBR
Request a Quote
Description
Economical metal cable gland. Wide selection available from M12 ~ M32. Protection class: Equivalent to IP67* Operating temperature: -20°C ~ +80°C *In-house test 【Materials / Finish】 Cap・Connector・Lock Nut = Brass / Nickel plated Sealing Insert = TPE O-ring = NBR
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RMC series is a low-cost metal cable gland designed for economical use with IP67 protection, offering thread sizes from M12 to M32. It features a brass cap, connector, and lock nut with nickel plating, a TPE sealing insert, and an NBR O-ring. The operating temperature range is -20°C to +80°C. The gland is secured with a locking nut and accommodates cable diameters from 5 mm to 25.5 mm depending on the variant. Physical dimensions vary by model, with mounting hole sizes ranging from Φ12.2 mm to Φ32.3 mm and overall lengths from 15 mm to 36 mm.

Datasheet Summary
Powered by GS/AI

RMC series is a low-cost metal cable gland designed for economical use with IP67 protection, offering thread sizes from M12 to M32. It features a brass cap, connector, and lock nut with nickel plating, a TPE sealing insert, and an NBR O-ring. The operating temperature range is -20°C to +80°C. The gland is secured with a locking nut and accommodates cable diameters from 5 mm to 25.5 mm depending on the variant. Physical dimensions vary by model, with mounting hole sizes ranging from Φ12.2 mm to Φ32.3 mm and overall lengths from 15 mm to 36 mm.

Suppliers

Company
Product
Description
Supplier Links
LOW COST IP67 METAL CABLE GLAND - RMC series - Takachi Electronics Enclosure Co., Ltd.
Kawaguchi - Shi, Saitama, Japan
LOW COST IP67 METAL CABLE GLAND
RMC series
LOW COST IP67 METAL CABLE GLAND RMC series
Economical metal cable gland. Wide selection available from M12 ~ M32. Protection class: Equivalent to IP67* Operating temperature: -20°C ~ +80°C *In-house test 【Materials / Finish】 Cap・Connector・Lock Nut = Brass / Nickel plated Sealing Insert = TPE O-ring = NBR

Economical metal cable gland.
Wide selection available from M12 ~ M32.
Protection class: Equivalent to IP67*
Operating temperature: -20°C ~ +80°C
*In-house test
【Materials / Finish】
Cap・Connector・Lock Nut = Brass / Nickel plated
Sealing Insert = TPE
O-ring = NBR

Supplier's Site Datasheet

Technical Specifications

  Takachi Electronics Enclosure Co., Ltd.
Product Category Sealing Glands
Product Number RMC series
Product Name LOW COST IP67 METAL CABLE GLAND
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

EMC Cable Gland - AGE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.4724 to 1.26 inch (12 to 32 mm)
View Details
IP68 Metal Cable Gland - AGM Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.2362 to 1.97 inch (6 to 50 mm)
View Details
Right Angled Cable Gland - REL Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.6339 to 1.26 inch (16.1 to 32.1 mm)
View Details
Polyamide Cable Gland - RM Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.3150 to 2.48 inch (8 to 63 mm)
View Details