Strain relief cable gland for protecting cables from excessive bending, available in 14 models withthread sizes from M8 to M25, designed for cable ranges from 1-16mm and operating temperatures from -20°C to +80°C, with an IP67-equivalent sealing rating confirmed by in-house testing. The gland consists of a PA66 cap, connector, and lock nut, with NBR seals, and is offered in black and light gray. Compatible open-end torque wrench heads (TWE series) are available for precise tightening, with recommended torque values ranging from 0.4-5.0 N•m depending on model. Dimensions and mounting hole sizes are specified per model.
Strain relief cable gland for protecting cables.
7 sizes for M8・M10・M12・M16・M20・M
Cable range : φ1mm~φ16mm
Protecting class : Equivalent to IP67 (In-house test)
| Takachi Electronics Enclosure Co., Ltd. | |
|---|---|
| Product Category | Sealing Glands |
| Product Number | RSP Series |
| Product Name | Strain Relief Cable Gland |
| Application | Cable & Wire |
| Material | Polyamide / Nylon |
| Mounting Size | 0.4724 to 0.9843 inch (12 to 25 mm) |