Takachi Electronics Enclosure Co., Ltd. Rubber Strain Relief Cord Protector CBS Series

Description
Strain relief cord protector helps to relief flex stress and damage to cables. 2 types - round and flat - are available. Insert from the inner side of the case / panel of the enclosure. Made from high heat resistant silicone material. A total of 8 different sizes available for selection. Color : Black (Similar to Munsell N1) / Off white (Similar to Munsell N8.75) ※ Does not prevent cables from being dislodged.
Request a Quote Datasheet
Description
Strain relief cord protector helps to relief flex stress and damage to cables. 2 types - round and flat - are available. Insert from the inner side of the case / panel of the enclosure. Made from high heat resistant silicone material. A total of 8 different sizes available for selection. Color : Black (Similar to Munsell N1) / Off white (Similar to Munsell N8.75) ※ Does not prevent cables from being dislodged.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rubber Strain Relief Cord Protector - CBS Series - Takachi Electronics Enclosure Co., Ltd.
Kawaguchi - Shi, Saitama, Japan
Rubber Strain Relief Cord Protector
CBS Series
Rubber Strain Relief Cord Protector CBS Series
Strain relief cord protector helps to relief flex stress and damage to cables. 2 types - round and flat - are available. Insert from the inner side of the case / panel of the enclosure. Made from high heat resistant silicone material. A total of 8 different sizes available for selection. Color : Black (Similar to Munsell N1) / Off white (Similar to Munsell N8.75) ※ Does not prevent cables from being dislodged.

Strain relief cord protector helps to relief flex stress and damage to cables.
2 types - round and flat - are available.
Insert from the inner side of the case / panel of the enclosure.
Made from high heat resistant silicone material.
A total of 8 different sizes available for selection.
Color : Black (Similar to Munsell N1) / Off white (Similar to Munsell N8.75)
※ Does not prevent cables from being dislodged.

Supplier's Site Datasheet

Technical Specifications

  Takachi Electronics Enclosure Co., Ltd.
Product Category Sealing Glands
Product Number CBS Series
Product Name Rubber Strain Relief Cord Protector
Application Cable & Wire
Material Silicone
Mounting Size 0.2992 to 0.3268 inch (7.6 to 8.3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Polyamide Cable Gland - RM Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.3150 to 2.48 inch (8 to 63 mm)
View Details
EMC Cable Gland - AGE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.4724 to 1.26 inch (12 to 32 mm)
View Details
Weatherproof Cable Gland - RMW Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.3150 to 1.97 inch (8 to 50 mm)
View Details
Heat Resistant Cable Gland - AGH Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.3937 to 1.26 inch (10 to 32 mm)
View Details