Takachi Electronics Enclosure Co., Ltd. Right Angled Cable Gland REL Series

Description
L-shape cable gland with M type threads. Allow wires to be routed vertically. 4 thread sizes for M16・M20・M25・M32 are available. Cable range : φ5mm~φ22mm Protecting class : IP67 Color : Black / similar to RAL9005
Request a Quote
Description
L-shape cable gland with M type threads. Allow wires to be routed vertically. 4 thread sizes for M16・M20・M25・M32 are available. Cable range : φ5mm~φ22mm Protecting class : IP67 Color : Black / similar to RAL9005
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Right-angled cable gland with M-type threads designed to route wires vertically, offering IP67 protection and operating within a temperature range of -20°C to +80°C. Constructed with PA66 and NBR components, it is available in four thread sizes: M16×1.5, M20×1.5, M25×1.5, and M32×1.5, with cable ranges from 5-22 mm depending on model. The unit mounts through a circular hole and is finished in black.

Datasheet Summary
Powered by GS/AI

Right-angled cable gland with M-type threads designed to route wires vertically, offering IP67 protection and operating within a temperature range of -20°C to +80°C. Constructed with PA66 and NBR components, it is available in four thread sizes: M16×1.5, M20×1.5, M25×1.5, and M32×1.5, with cable ranges from 5-22 mm depending on model. The unit mounts through a circular hole and is finished in black.

Suppliers

Company
Product
Description
Supplier Links
Right Angled Cable Gland - REL Series - Takachi Electronics Enclosure Co., Ltd.
Kawaguchi - Shi, Saitama, Japan
Right Angled Cable Gland
REL Series
Right Angled Cable Gland REL Series
L-shape cable gland with M type threads. Allow wires to be routed vertically. 4 thread sizes for M16・M20・M25・M32 are available. Cable range : φ5mm~φ22mm Protecting class : IP67 Color : Black / similar to RAL9005

L-shape cable gland with M type threads.
Allow wires to be routed vertically.
4 thread sizes for M16・M20・M25・M32 are available.
Cable range : φ5mm~φ22mm
Protecting class : IP67
Color : Black / similar to RAL9005

Supplier's Site Datasheet

Technical Specifications

  Takachi Electronics Enclosure Co., Ltd.
Product Category Sealing Glands
Product Number REL Series
Product Name Right Angled Cable Gland
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

LOW COST IP67 METAL CABLE GLAND - RMC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Mounting Size 0.4724 to 1.26 inch (12 to 32 mm)
Number of Elements 1 #
View Details
LOW COST IP67 METAL CABLE GLAND - RMC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Mounting Size 0.4724 to 1.26 inch (12 to 32 mm)
Number of Elements 1 #
View Details
EMC Cable Gland - AGE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.4724 to 1.26 inch (12 to 32 mm)
View Details
Rubber Strain Relief Cord Protector - CBS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Silicone
Mounting Size 0.2992 to 0.3268 inch (7.6 to 8.3 mm)
View Details