Takachi Electronics Enclosure Co., Ltd. Heat Resistant Cable Gland AGH Series

Description
Heat resistant sealing insert made of FPM material. Resistant up to 200℃. IP68 1bar / 30min high performance waterproof cable gland. Protection class : IP68 1bar / 30min 10m depth immersion for 30 minutes Operating temperature : -40℃ ~ +200℃ Compliant with EN50262 Var. A
Request a Quote
Description
Heat resistant sealing insert made of FPM material. Resistant up to 200℃. IP68 1bar / 30min high performance waterproof cable gland. Protection class : IP68 1bar / 30min 10m depth immersion for 30 minutes Operating temperature : -40℃ ~ +200℃ Compliant with EN50262 Var. A
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AGH Series Heat Resistant Cable Gland from Takachi Electronics Enclosure Co., Ltd. features a sealing insert made of FPM material, allowing it to withstand temperatures up to 200°C. It is designed to provide a high level of protection with an IP68 rating, ensuring it can handle immersion in water at a depth of 10 meters for up to 30 minutes. The cable gland is constructed with nickel-plated brass components, including the cap, connector, and lock-nut, which contribute to its durability. The thicker sealing insert is engineered to evenly clasp onto cables, maintaining its integrity even after repeated tightening and loosening. The product is compliant with EN50262 Var. A and operates effectively within a temperature range of -40°C to +200°C. Various sizes are available to accommodate different cable diameters, making it suitable for a range of applications.

Datasheet Summary
Powered by GS/AI

The AGH Series Heat Resistant Cable Gland from Takachi Electronics Enclosure Co., Ltd. features a sealing insert made of FPM material, allowing it to withstand temperatures up to 200°C. It is designed to provide a high level of protection with an IP68 rating, ensuring it can handle immersion in water at a depth of 10 meters for up to 30 minutes. The cable gland is constructed with nickel-plated brass components, including the cap, connector, and lock-nut, which contribute to its durability. The thicker sealing insert is engineered to evenly clasp onto cables, maintaining its integrity even after repeated tightening and loosening. The product is compliant with EN50262 Var. A and operates effectively within a temperature range of -40°C to +200°C. Various sizes are available to accommodate different cable diameters, making it suitable for a range of applications.

Suppliers

Company
Product
Description
Supplier Links
Heat Resistant Cable Gland - AGH Series - Takachi Electronics Enclosure Co., Ltd.
Kawaguchi - Shi, Saitama, Japan
Heat Resistant Cable Gland
AGH Series
Heat Resistant Cable Gland AGH Series
Heat resistant sealing insert made of FPM material. Resistant up to 200℃. IP68 1bar / 30min high performance waterproof cable gland. Protection class : IP68 1bar / 30min 10m depth immersion for 30 minutes Operating temperature : -40℃ ~ +200℃ Compliant with EN50262 Var. A

Heat resistant sealing insert made of FPM material. Resistant up to 200℃.
IP68 1bar / 30min high performance waterproof cable gland.
Protection class : IP68 1bar / 30min
10m depth immersion for 30 minutes
Operating temperature : -40℃ ~ +200℃
Compliant with EN50262 Var. A

Supplier's Site Datasheet

Technical Specifications

  Takachi Electronics Enclosure Co., Ltd.
Product Category Sealing Glands
Product Number AGH Series
Product Name Heat Resistant Cable Gland
Application Cable & Wire
Material Brass
Mounting Size 0.3937 to 1.26 inch (10 to 32 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Polyamide Cable Gland - RM Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.3150 to 2.48 inch (8 to 63 mm)
View Details
EMC Cable Gland - AGE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.4724 to 1.26 inch (12 to 32 mm)
View Details
LOW COST IP67 METAL CABLE GLAND - RMC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Mounting Size 0.4724 to 1.26 inch (12 to 32 mm)
Number of Elements 1 #
View Details
Rubber Strain Relief Cord Protector - CBS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Silicone
Mounting Size 0.2992 to 0.3268 inch (7.6 to 8.3 mm)
View Details