Takachi Electronics Enclosure Co., Ltd. Multi-Hole Cable Gland RMH Series

Description
Multi-hole cable gland with M threads. Multiple cables can be protected with a single cable gland. Up to a maximum of 6 cables can be used with 1 cable gland. 5 thread sizes for M12・M16・M20・M25・M32 are available in light gray and black. Cable range : φ1.5mm~φ11mm Protection class : Equivalent to IP65 *Cables used must be of the exact same diameter.
Request a Quote
Description
Multi-hole cable gland with M threads. Multiple cables can be protected with a single cable gland. Up to a maximum of 6 cables can be used with 1 cable gland. 5 thread sizes for M12・M16・M20・M25・M32 are available in light gray and black. Cable range : φ1.5mm~φ11mm Protection class : Equivalent to IP65 *Cables used must be of the exact same diameter.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RMH Series Multi-Hole Cable Gland from Takachi Electronics Enclosure Co., Ltd. is designed to accommodate multiple cables, with the capacity to protect up to six cables using a single gland. It features M-type threads and is available in five sizes: M12, M16, M20, M25, and M32, in both light gray and black colors. The cable range supported is from 1.5mm to 11mm in diameter, and it offers an IP65 protection class, ensuring resistance to dust and water ingress. The operating temperature range is from -20°C to +80°C. The materials used include PA66 UL94V-2 for the cap, connector, and lock nut, and NBR for the sealing insert and O-ring. This product is suitable for applications requiring reliable cable management and environmental protection.

Datasheet Summary
Powered by GS/AI

The RMH Series Multi-Hole Cable Gland from Takachi Electronics Enclosure Co., Ltd. is designed to accommodate multiple cables, with the capacity to protect up to six cables using a single gland. It features M-type threads and is available in five sizes: M12, M16, M20, M25, and M32, in both light gray and black colors. The cable range supported is from 1.5mm to 11mm in diameter, and it offers an IP65 protection class, ensuring resistance to dust and water ingress. The operating temperature range is from -20°C to +80°C. The materials used include PA66 UL94V-2 for the cap, connector, and lock nut, and NBR for the sealing insert and O-ring. This product is suitable for applications requiring reliable cable management and environmental protection.

Suppliers

Company
Product
Description
Supplier Links
Multi-Hole Cable Gland - RMH Series - Takachi Electronics Enclosure Co., Ltd.
Kawaguchi - Shi, Saitama, Japan
Multi-Hole Cable Gland
RMH Series
Multi-Hole Cable Gland RMH Series
Multi-hole cable gland with M threads. Multiple cables can be protected with a single cable gland. Up to a maximum of 6 cables can be used with 1 cable gland. 5 thread sizes for M12・M16・M20・M25・M32 are available in light gray and black. Cable range : φ1.5mm~φ11mm Protection class : Equivalent to IP65 *Cables used must be of the exact same diameter.

Multi-hole cable gland with M threads.
Multiple cables can be protected with a single cable gland.
Up to a maximum of 6 cables can be used with 1 cable gland.
5 thread sizes for M12・M16・M20・M25・M32 are available in light gray and black.
Cable range : φ1.5mm~φ11mm
Protection class : Equivalent to IP65
*Cables used must be of the exact same diameter.

Supplier's Site Datasheet

Technical Specifications

  Takachi Electronics Enclosure Co., Ltd.
Product Category Sealing Glands
Product Number RMH Series
Product Name Multi-Hole Cable Gland
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

EMC Cable Gland - AGE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.4724 to 1.26 inch (12 to 32 mm)
View Details
IP67 SPLIT INSERT CABLE GLAND - RSC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.9843 to 1.26 inch (25 to 32 mm)
View Details
Polyamide Cable Gland - RM Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.3150 to 2.48 inch (8 to 63 mm)
View Details
Weatherproof Cable Gland - RMW Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.3150 to 1.97 inch (8 to 50 mm)
View Details