Takachi Electronics Enclosure Co., Ltd. Shockproof Plastic Enclosure PFG Series

Description
Network plastic box attached with shockproof silicone corner guards. Suitable for industrial tablet, measuring equipment, controller, and various other applications. Protection class : IP40 Plastic material : Flame-resistant ABS UL94V-0 Operating temperature : -10℃ ~ +60℃ A total of 6 color combinations available with 3 corner guard colors - Dark gray, Emerald, Indigo - and 2 plastic box colors - Dark gray and Off-white.
Request a Quote
Description
Network plastic box attached with shockproof silicone corner guards. Suitable for industrial tablet, measuring equipment, controller, and various other applications. Protection class : IP40 Plastic material : Flame-resistant ABS UL94V-0 Operating temperature : -10℃ ~ +60℃ A total of 6 color combinations available with 3 corner guard colors - Dark gray, Emerald, Indigo - and 2 plastic box colors - Dark gray and Off-white.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PFG Series is a shockproof plastic enclosure designed to protect industrial tablets, measuring equipment, and controllers, featuring silicone corner guards and an ABS UL94V-0 enclosure with IP40 protection. It operates from -10°C to +60°C and is available in six color combinations using dark gray, emerald, or indigo silicone corner guards with dark gray or off-white plastic housings. The enclosure includes four silicone corner guards, four PA spacers, and four nickel-plated steel self-tapping screws for assembly.

Datasheet Summary
Powered by GS/AI

The PFG Series is a shockproof plastic enclosure designed to protect industrial tablets, measuring equipment, and controllers, featuring silicone corner guards and an ABS UL94V-0 enclosure with IP40 protection. It operates from -10°C to +60°C and is available in six color combinations using dark gray, emerald, or indigo silicone corner guards with dark gray or off-white plastic housings. The enclosure includes four silicone corner guards, four PA spacers, and four nickel-plated steel self-tapping screws for assembly.

Suppliers

Company
Product
Description
Supplier Links
Shockproof Plastic Enclosure - PFG Series - Takachi Electronics Enclosure Co., Ltd.
Kawaguchi - Shi, Saitama, Japan
Shockproof Plastic Enclosure
PFG Series
Shockproof Plastic Enclosure PFG Series
Network plastic box attached with shockproof silicone corner guards. Suitable for industrial tablet, measuring equipment, controller, and various other applications. Protection class : IP40 Plastic material : Flame-resistant ABS UL94V-0 Operating temperature : -10℃ ~ +60℃ A total of 6 color combinations available with 3 corner guard colors - Dark gray, Emerald, Indigo - and 2 plastic box colors - Dark gray and Off-white.

Network plastic box attached with shockproof silicone corner guards.
Suitable for industrial tablet, measuring equipment, controller, and various other applications.
Protection class : IP40
Plastic material : Flame-resistant ABS UL94V-0
Operating temperature : -10℃ ~ +60℃
A total of 6 color combinations available with 3 corner guard colors - Dark gray, Emerald, Indigo - and 2 plastic box colors - Dark gray and Off-white.

Supplier's Site Datasheet

Technical Specifications

  Takachi Electronics Enclosure Co., Ltd.
Product Category Industrial Enclosures
Product Number PFG Series
Product Name Shockproof Plastic Enclosure
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular
Length 2.01 to 2.83 inch (51 to 72 mm)
Width 8.19 to 9.76 inch (208 to 248 mm)
Depth 5.63 to 9.76 inch (143 to 248 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Control Box - FC Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures; Operator Station; Console Enclosures; Pushbutton Enclosures
Shape Rectangular
Length 3.54 to 23.62 inch (90 to 600 mm)
View Details
Aluminum Enclosure With Silicone Band - MXB Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 1.73 to 7.87 inch (44 to 200 mm)
View Details
Enclosure, Multipurpose, Abs, Grey; Enclosure Type Takachi - 38AC2581 - Newark, An Avnet Company
Specs
Length 1.77 inch (45 mm)
Width 5.12 inch (130 mm)
Depth 6.89 inch (175 mm)
View Details