The enclosure is designed for instrument applications and features a protection rating of IP40. It is constructed from flame-resistant ABS plastic, compliant with UL94-V0 standards, ensuring safety in various environments. The dimensions of the enclosure are 60 mm in height, 200 mm in width, and 135 mm in depth. It includes removable end panels for easy access and modification. The product is RoHS compliant, making it suitable for projects that require adherence to environmental regulations. This enclosure is ideal for use in communication equipment, measuring devices, and control applications.
Enclosure, IP40, Removable End Panels, Flame Resistant UL94-V0, Instrument, 60 mm, 200 mm, 135 mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 49Y7445 |
| Product Name | Enclosure, Ip40, Removable End Panels, Flame Resistant Ul94-V0, Instrument, 60 Mm, 200 Mm, 135 Mm Rohs Compliant Takachi |
| Type | Electronic and Instrument Enclosures |