Takachi Electronics Enclosure Co., Ltd. Enclosure, Multipurpose, Abs, Grey; Enclosure Type Takachi WP13-18-5C

Description
ENCLOSURE, MULTIPURPOSE, ABS, GREY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:45mm; External Width - Metric:130mm; External Depth - Metric:175mm; IP Rating:IP67; Body Colour:Grey; NEMA Rating:-; RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, MULTIPURPOSE, ABS, GREY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:45mm; External Width - Metric:130mm; External Depth - Metric:175mm; IP Rating:IP67; Body Colour:Grey; NEMA Rating:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Multipurpose, Abs, Grey; Enclosure Type Takachi - 38AC2581 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Abs, Grey; Enclosure Type Takachi
38AC2581
Enclosure, Multipurpose, Abs, Grey; Enclosure Type Takachi 38AC2581
ENCLOSURE, MULTIPURPOSE, ABS, GREY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:45mm; External Width - Metric:130mm; External Depth - Metric:175mm; IP Rating:IP67; Body Colour:Grey; NEMA Rating:-; RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, ABS, GREY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:45mm; External Width - Metric:130mm; External Depth - Metric:175mm; IP Rating:IP67; Body Colour:Grey; NEMA Rating:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 38AC2581
Product Name Enclosure, Multipurpose, Abs, Grey; Enclosure Type Takachi
Length 1.77 inch (45 mm)
Width 5.12 inch (130 mm)
Depth 6.89 inch (175 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228917 - RS Components, Ltd.
Specs
Shape Rectangular
Length 2.28 inch (58 mm)
Width 2.28 inch (58 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details