Takachi Electronics Enclosure Co., Ltd. Aluminum Control Box FC Series

Description
Simple designed aluminum utility box composed of extruded aluminum frames, aluminum panels and ABS corner joints. Suitable for touch panel display, industrial control equipment, and various other devices. 175 different sizes in 4 different color variations available. Custom size is available. ↓See FCS series page for the custom width / length (depth) order from 75~1,000mm in 1mm intervals.
Request a Quote
Description
Simple designed aluminum utility box composed of extruded aluminum frames, aluminum panels and ABS corner joints. Suitable for touch panel display, industrial control equipment, and various other devices. 175 different sizes in 4 different color variations available. Custom size is available. ↓See FCS series page for the custom width / length (depth) order from 75~1,000mm in 1mm intervals.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FC series is an aluminum control box composed of extruded aluminum frames, aluminum panels, and ABS corner joints, suitable for touch panel displays, industrial control equipment, and similar devices. It offers 175 different sizes in four color variations, with a protection class of IP40. Custom widths and lengths are available from 75 mm to 1,000 mm in 1 mm intervals. Standard sizes are available alongside custom options, with no minimum order quantity and short lead times for small batches.

Datasheet Summary
Powered by GS/AI

The FC series is an aluminum control box composed of extruded aluminum frames, aluminum panels, and ABS corner joints, suitable for touch panel displays, industrial control equipment, and similar devices. It offers 175 different sizes in four color variations, with a protection class of IP40. Custom widths and lengths are available from 75 mm to 1,000 mm in 1 mm intervals. Standard sizes are available alongside custom options, with no minimum order quantity and short lead times for small batches.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Control Box - FC Series - Takachi Electronics Enclosure Co., Ltd.
Kawaguchi - Shi, Saitama, Japan
Aluminum Control Box
FC Series
Aluminum Control Box FC Series
Simple designed aluminum utility box composed of extruded aluminum frames, aluminum panels and ABS corner joints. Suitable for touch panel display, industrial control equipment, and various other devices. 175 different sizes in 4 different color variations available. Custom size is available. ↓See FCS series page for the custom width / length (depth) order from 75~1,000mm in 1mm intervals.

Simple designed aluminum utility box composed of extruded aluminum frames, aluminum panels and ABS corner joints.
Suitable for touch panel display, industrial control equipment, and various other devices.
175 different sizes in 4 different color variations available.
Custom size is available.
↓See FCS series page for the custom width / length (depth) order from 75~1,000mm in 1mm intervals.

Supplier's Site Datasheet

Technical Specifications

  Takachi Electronics Enclosure Co., Ltd.
Product Category Industrial Enclosures
Product Number FC Series
Product Name Aluminum Control Box
Type Electronic and Instrument Enclosures; Operator Station; Console Enclosures; Pushbutton Enclosures
Shape Rectangular
Length 3.54 to 23.62 inch (90 to 600 mm)
Width 3.54 to 15.75 inch (90 to 400 mm)
Unlock Full Specs
to access all available technical data

Similar Products

19” Rack Mount Enclosure With Detachable Panels - AUPR Series - Takachi Electronics Enclosure Co., Ltd.
Specs
Type Rack Enclosures
Length 88 to 177 inch (2235 to 4496 mm)
Width 430 inch (10922 mm)
View Details
Enclosure, Network Box, Abs, Off White; Enclosure Type Takachi - 38AC2134 - Newark, An Avnet Company
Specs
Length 1.38 inch (35 mm)
Width 6.89 inch (175 mm)
Depth 6.89 inch (175 mm)
View Details
Desktop Enclosure With Stand-Carrying Handle - MSN Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.3 to 17.72 inch (160 to 450 mm)
View Details