Takachi Electronics Enclosure Co., Ltd. Aluminum Enclosure With Silicone Band MXB Series

Description
All aluminum mobile enclosure with anti-slip, impact resistant silicone band. 16 different color combinations and 24 different sizes available to choose from. Suitable to be used as digital audio amplifiers, communication devices, measurement tools, etc. Custom length model MXC and SIB silicone band combination make it custom length MXB.
Request a Quote
Description
All aluminum mobile enclosure with anti-slip, impact resistant silicone band. 16 different color combinations and 24 different sizes available to choose from. Suitable to be used as digital audio amplifiers, communication devices, measurement tools, etc. Custom length model MXC and SIB silicone band combination make it custom length MXB.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MXB series is an aluminum mobile enclosure featuring a protective silicone band for anti-slip and impact resistance, designed for applications such as audio devices, communication systems, and signal testers. It is one of four variant types in the MX family, distinguished by its silicone band alternative to plastic, flanged, or standard end panels. Available in multiple W-H frame sizes and custom D lengths from 35 to 500 mm in 0.1 mm increments, with color options including black and silver finishes. The enclosure supports custom ordering through selected color codes and screw types.

Datasheet Summary
Powered by GS/AI

The MXB series is an aluminum mobile enclosure featuring a protective silicone band for anti-slip and impact resistance, designed for applications such as audio devices, communication systems, and signal testers. It is one of four variant types in the MX family, distinguished by its silicone band alternative to plastic, flanged, or standard end panels. Available in multiple W-H frame sizes and custom D lengths from 35 to 500 mm in 0.1 mm increments, with color options including black and silver finishes. The enclosure supports custom ordering through selected color codes and screw types.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Enclosure With Silicone Band - MXB Series - Takachi Electronics Enclosure Co., Ltd.
Kawaguchi - Shi, Saitama, Japan
Aluminum Enclosure With Silicone Band
MXB Series
Aluminum Enclosure With Silicone Band MXB Series
All aluminum mobile enclosure with anti-slip, impact resistant silicone band. 16 different color combinations and 24 different sizes available to choose from. Suitable to be used as digital audio amplifiers, communication devices, measurement tools, etc. Custom length model MXC and SIB silicone band combination make it custom length MXB.

All aluminum mobile enclosure with anti-slip, impact resistant silicone band.
16 different color combinations and 24 different sizes available to choose from.
Suitable to be used as digital audio amplifiers, communication devices, measurement tools, etc.
Custom length model MXC and SIB silicone band combination make it custom length MXB.

Supplier's Site Datasheet

Technical Specifications

  Takachi Electronics Enclosure Co., Ltd.
Product Category Industrial Enclosures
Product Number MXB Series
Product Name Aluminum Enclosure With Silicone Band
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 1.73 to 7.87 inch (44 to 200 mm)
Width 1.98 to 5.28 inch (50.4 to 134 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pcb Enclosure, Abs, White; Enclosure Type Takachi - 83X7660 - Newark, An Avnet Company
Specs
Length 0.4331 inch (11 mm)
Width 1.38 inch (35 mm)
Depth 2.56 inch (65 mm)
View Details
Outdoor/waterproof Enclosure, Asa, Grey; Enclosure Type Takachi - 45Y4645 - Newark, An Avnet Company
Specs
Length 1.58 inch (40.01 mm)
Width 4.33 inch (110 mm)
Depth 5.91 inch (150 mm)
View Details