Takachi Electronics Enclosure Co., Ltd. IP67 HINGED TERMINAL BLOCK JUNCTION BOX JW series

Description
Hinged structure allows easy access for maintenance or replacement of components. 2, 3 and 4 way types are available. A screw type wiring connection is adopted; allowing for easy installation and removal. 4P pole models and no terminal models are available. 【Technical Data】 Protection class : Equivalent to IP68 (24-hours / 1m-depth) Operating temperature : -25°C ~ +60°C Recommended cover tightening torque : 0.5 ~ 0.6N・m
Request a Quote
Description
Hinged structure allows easy access for maintenance or replacement of components. 2, 3 and 4 way types are available. A screw type wiring connection is adopted; allowing for easy installation and removal. 4P pole models and no terminal models are available. 【Technical Data】 Protection class : Equivalent to IP68 (24-hours / 1m-depth) Operating temperature : -25°C ~ +60°C Recommended cover tightening torque : 0.5 ~ 0.6N・m
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The JW series is a hinged terminal block junction box designed for secure, access-friendly electrical connections in demanding environments. It is constructed from PA66 and PA6 polyamide with a silicone gasket and sealing inserts, rated for IP68 protection at 1 meter depth for 24 hours and an operating temperature range of -25°C to +60°C. The series includes 2, 3, and 4-way models with screw-type terminal connections for stranded wires up to 5.5 mm², rated for AC450V/40A, and features M20 and M16 cable glands. The recommended cover tightening torque is 0.5 to 0.6 N·m, and no-terminal variants are available for external terminal use. All models share the same dimensions: 136 mm width, 37.5 mm height, and depths of 68 mm, 81 mm, or 97 mm depending on the number of poles.

Datasheet Summary
Powered by GS/AI

The JW series is a hinged terminal block junction box designed for secure, access-friendly electrical connections in demanding environments. It is constructed from PA66 and PA6 polyamide with a silicone gasket and sealing inserts, rated for IP68 protection at 1 meter depth for 24 hours and an operating temperature range of -25°C to +60°C. The series includes 2, 3, and 4-way models with screw-type terminal connections for stranded wires up to 5.5 mm², rated for AC450V/40A, and features M20 and M16 cable glands. The recommended cover tightening torque is 0.5 to 0.6 N·m, and no-terminal variants are available for external terminal use. All models share the same dimensions: 136 mm width, 37.5 mm height, and depths of 68 mm, 81 mm, or 97 mm depending on the number of poles.

Suppliers

Company
Product
Description
Supplier Links
IP67 HINGED TERMINAL BLOCK JUNCTION BOX - JW series - Takachi Electronics Enclosure Co., Ltd.
Kawaguchi - Shi, Saitama, Japan
IP67 HINGED TERMINAL BLOCK JUNCTION BOX
JW series
IP67 HINGED TERMINAL BLOCK JUNCTION BOX JW series
Hinged structure allows easy access for maintenance or replacement of components. 2, 3 and 4 way types are available. A screw type wiring connection is adopted; allowing for easy installation and removal. 4P pole models and no terminal models are available. 【Technical Data】 Protection class : Equivalent to IP68 (24-hours / 1m-depth) Operating temperature : -25°C ~ +60°C Recommended cover tightening torque : 0.5 ~ 0.6N・m

Hinged structure allows easy access for maintenance or replacement of components.
2, 3 and 4 way types are available.
A screw type wiring connection is adopted; allowing for easy installation and removal.
4P pole models and no terminal models are available.
【Technical Data】
Protection class : Equivalent to IP68 (24-hours / 1m-depth)
Operating temperature : -25°C ~ +60°C
Recommended cover tightening torque : 0.5 ~ 0.6N・m

Supplier's Site Datasheet

Technical Specifications

  Takachi Electronics Enclosure Co., Ltd.
Product Category Industrial Enclosures
Product Number JW series
Product Name IP67 HINGED TERMINAL BLOCK JUNCTION BOX
Type Junction Box
Shape Rectangular
Length 1.48 inch (37.5 mm)
Width 5.35 inch (136 mm)
Depth 2.68 to 3.82 inch (68 to 97 mm)
Unlock Full Specs
to access all available technical data

Similar Products

IP65 Latch-Hinged Plastic Box With Key - BCPK Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Pushbutton Enclosures
Shape Rectangular
Length 4.72 to 32.68 inch (120 to 830 mm)
View Details
Hinged Inspection Window - IW - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures (optional feature); Operator Station (optional feature); Junction Box (optional feature)
Shape Rectangular (optional feature); Square (optional feature)
Length 1.02 to 1.22 inch (26 to 31 mm)
View Details
Enclosure, Handheld, Abs, Black/blue; Enclosure Type Takachi - 38AC2560 - Newark, An Avnet Company
Specs
Length 0.6181 inch (15.7 mm)
Width 1.74 inch (44.2 mm)
Depth 3.54 inch (90 mm)
View Details