Takachi Electronics Enclosure Co., Ltd. Enclosure, Heat Sink, Aluminium, Black; Enclosure Type Takachi HY149-43-23BB

Description
ENCLOSURE, HEAT SINK, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:149mm; External Width - Metric:430mm; External Depth - Metric:231mm; IP Rating:IP40; Body Colour:Black; RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, HEAT SINK, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:149mm; External Width - Metric:430mm; External Depth - Metric:231mm; IP Rating:IP40; Body Colour:Black; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Heat Sink, Aluminium, Black; Enclosure Type Takachi - 38AC1304 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Heat Sink, Aluminium, Black; Enclosure Type Takachi
38AC1304
Enclosure, Heat Sink, Aluminium, Black; Enclosure Type Takachi 38AC1304
ENCLOSURE, HEAT SINK, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:149mm; External Width - Metric:430mm; External Depth - Metric:231mm; IP Rating:IP40; Body Colour:Black; RoHS Compliant: Yes

ENCLOSURE, HEAT SINK, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:149mm; External Width - Metric:430mm; External Depth - Metric:231mm; IP Rating:IP40; Body Colour:Black; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 38AC1304
Product Name Enclosure, Heat Sink, Aluminium, Black; Enclosure Type Takachi
Length 5.87 inch (149 mm)
Width 16.93 inch (430 mm)
Depth 9.09 inch (231 mm)
Material Aluminum; Extruded Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Keystone Electronics Corp.
Specs
Length 5.87 inch (149 mm)
Width 3.13 inch (79.4 mm)
Features RoHS Compliant
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC765C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 36 inch (914 mm)
View Details
Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details