Takachi Electronics Enclosure Co., Ltd. IP67 EMC Shielded Diecast Aluminum Box HQ Series

Description
A double gasket construction allows both IP67 protection and EMC shielding to be possible. Suitable for CATV terminal, Fiber optic transmitter, Access point, FA controller, and more. 8 different sizes available in powder coated and unfinished models. Protection class : IP67 Operating temperature : -40°C ~ +105°C Recommended torque : 1N・m
Request a Quote Datasheet
Description
A double gasket construction allows both IP67 protection and EMC shielding to be possible. Suitable for CATV terminal, Fiber optic transmitter, Access point, FA controller, and more. 8 different sizes available in powder coated and unfinished models. Protection class : IP67 Operating temperature : -40°C ~ +105°C Recommended torque : 1N・m
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IP67 EMC Shielded Diecast Aluminum Box - HQ Series - Takachi Electronics Enclosure Co., Ltd.
Kawaguchi - Shi, Saitama, Japan
IP67 EMC Shielded Diecast Aluminum Box
HQ Series
IP67 EMC Shielded Diecast Aluminum Box HQ Series
A double gasket construction allows both IP67 protection and EMC shielding to be possible. Suitable for CATV terminal, Fiber optic transmitter, Access point, FA controller, and more. 8 different sizes available in powder coated and unfinished models. Protection class : IP67 Operating temperature : -40°C ~ +105°C Recommended torque : 1N・m

A double gasket construction allows both IP67 protection and EMC shielding to be possible.
Suitable for CATV terminal, Fiber optic transmitter, Access point, FA controller, and more.
8 different sizes available in powder coated and unfinished models.
Protection class : IP67
Operating temperature : -40°C ~ +105°C
Recommended torque : 1N・m

Supplier's Site Datasheet

Technical Specifications

  Takachi Electronics Enclosure Co., Ltd.
Product Category Industrial Enclosures
Product Number HQ Series
Product Name IP67 EMC Shielded Diecast Aluminum Box
Type Junction Box
Shape Rectangular
Length 1.97 to 6.38 inch (50 to 162 mm)
Width 5.91 to 10.8 inch (150 to 274 mm)
Depth 3.15 to 6.8 inch (80 to 173 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Multipurpose Enclosure, Abs, Black; Enclosure Type Takachi - 84X0162 - Newark, An Avnet Company
Specs
Length 1.4 inch (35.51 mm)
Width 3.37 inch (85.5 mm)
Depth 6.69 inch (170 mm)
View Details
Enclosure, Handheld, Abs, Black; Enclosure Type Takachi - 38AC2567 - Newark, An Avnet Company
Specs
Length 1.1 inch (28 mm)
Width 3.11 inch (79 mm)
Depth 4.96 inch (126 mm)
View Details