Takachi Electronics Enclosure Co., Ltd. Enclosure, Network Box, Abs, Off White; Enclosure Type Takachi PF13-3-19W

Description
ENCLOSURE, NETWORK BOX, ABS, OFF WHITE; Enclosure Type:Network Box; Enclosure Material:ABS; External Height - Metric:25mm; External Width - Metric:125mm; External Depth - Metric:190mm; IP Rating:IP40; Body Colour:White; NEMA RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, NETWORK BOX, ABS, OFF WHITE; Enclosure Type:Network Box; Enclosure Material:ABS; External Height - Metric:25mm; External Width - Metric:125mm; External Depth - Metric:190mm; IP Rating:IP40; Body Colour:White; NEMA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Network Box, Abs, Off White; Enclosure Type Takachi - 38AC2128 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Network Box, Abs, Off White; Enclosure Type Takachi
38AC2128
Enclosure, Network Box, Abs, Off White; Enclosure Type Takachi 38AC2128
ENCLOSURE, NETWORK BOX, ABS, OFF WHITE; Enclosure Type:Network Box; Enclosure Material:ABS; External Height - Metric:25mm; External Width - Metric:125mm; External Depth - Metric:190mm; IP Rating:IP40; Body Colour:White; NEMA RoHS Compliant: Yes

ENCLOSURE, NETWORK BOX, ABS, OFF WHITE; Enclosure Type:Network Box; Enclosure Material:ABS; External Height - Metric:25mm; External Width - Metric:125mm; External Depth - Metric:190mm; IP Rating:IP40; Body Colour:White; NEMA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 38AC2128
Product Name Enclosure, Network Box, Abs, Off White; Enclosure Type Takachi
Length 0.9843 inch (25 mm)
Width 4.92 inch (125 mm)
Depth 7.48 inch (190 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

Phenolic Instrument Case - 701 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.81 inch (173 mm)
View Details
2 suppliers
Type A Enclosure - PowderSafe™ AC705 - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details
Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details