Takachi Electronics Enclosure Co., Ltd. Handheld Enclosure, Abs, White; Enclosure Type Takachi CS75-W

Description
HANDHELD ENCLOSURE, ABS, WHITE; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:11.99mm; External Width - Metric:35mm; External Depth - Metric:75mm; IP Rating:IP40; Body Color:White; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
HANDHELD ENCLOSURE, ABS, WHITE; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:11.99mm; External Width - Metric:35mm; External Depth - Metric:75mm; IP Rating:IP40; Body Color:White; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Handheld Enclosure, Abs, White; Enclosure Type Takachi - 68X2384 - Newark, An Avnet Company
Chicago, IL, United States
Handheld Enclosure, Abs, White; Enclosure Type Takachi
68X2384
Handheld Enclosure, Abs, White; Enclosure Type Takachi 68X2384
HANDHELD ENCLOSURE, ABS, WHITE; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:11.99mm; External Width - Metric:35mm; External Depth - Metric:75mm; IP Rating:IP40; Body Color:White; NEMA Rating:- RoHS Compliant: Yes

HANDHELD ENCLOSURE, ABS, WHITE; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:11.99mm; External Width - Metric:35mm; External Depth - Metric:75mm; IP Rating:IP40; Body Color:White; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 68X2384
Product Name Handheld Enclosure, Abs, White; Enclosure Type Takachi
Length 0.4720 inch (11.99 mm)
Width 1.38 inch (35 mm)
Depth 2.95 inch (75 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

EMC Shielding Enclosure - EXPE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures; Operator Station; PC Enclosures
Shape Rectangular
Length 1.34 to 4.69 inch (34 to 119 mm)
View Details