Takachi Electronics Enclosure Co., Ltd. IP67 SPLIT INSERT CABLE GLAND RSC series

Description
Split type sealing insert can protect cables with connector. Selectable from M25 and M32 thread size. Suitable for φ5mm~φ6.5mm and φ7.5mm~φ10.5mm cables. Color : Available from Black and Light gray Protection class : Equivalent to IP67 (In-house test) Operating temperature : -20℃~+80℃ Material:Cap・Connect or・Lock Nut = PA66 (UL94V-2) Sealing Washer = Silicone Sealing Insert = Silicone / PA66 (UL94V-2)
Request a Quote Datasheet
Description
Split type sealing insert can protect cables with connector. Selectable from M25 and M32 thread size. Suitable for φ5mm~φ6.5mm and φ7.5mm~φ10.5mm cables. Color : Available from Black and Light gray Protection class : Equivalent to IP67 (In-house test) Operating temperature : -20℃~+80℃ Material:Cap・Connect or・Lock Nut = PA66 (UL94V-2) Sealing Washer = Silicone Sealing Insert = Silicone / PA66 (UL94V-2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IP67 SPLIT INSERT CABLE GLAND - RSC series - Takachi Electronics Enclosure Co., Ltd.
Kawaguchi - Shi, Saitama, Japan
IP67 SPLIT INSERT CABLE GLAND
RSC series
IP67 SPLIT INSERT CABLE GLAND RSC series
Split type sealing insert can protect cables with connector. Selectable from M25 and M32 thread size. Suitable for φ5mm~φ6.5mm and φ7.5mm~φ10.5mm cables. Color : Available from Black and Light gray Protection class : Equivalent to IP67 (In-house test) Operating temperature : -20℃~+80℃ Material:Cap・Connect or・Lock Nut = PA66 (UL94V-2) Sealing Washer = Silicone Sealing Insert = Silicone / PA66 (UL94V-2)

Split type sealing insert can protect cables with connector.
Selectable from M25 and M32 thread size.
Suitable for φ5mm~φ6.5mm and φ7.5mm~φ10.5mm cables.
Color : Available from Black and Light gray
Protection class : Equivalent to IP67 (In-house test)
Operating temperature : -20℃~+80℃
Material:Cap・Connector・Lock Nut = PA66 (UL94V-2)
Sealing Washer = Silicone
Sealing Insert = Silicone / PA66 (UL94V-2)

Supplier's Site Datasheet

Technical Specifications

  Takachi Electronics Enclosure Co., Ltd.
Product Category Sealing Glands
Product Number RSC series
Product Name IP67 SPLIT INSERT CABLE GLAND
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.9843 to 1.26 inch (25 to 32 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Strain Relief Cord Protector - CBS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Silicone
Mounting Size 0.2992 to 0.3268 inch (7.6 to 8.3 mm)
View Details
Right Angled Cable Gland - REL Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.6339 to 1.26 inch (16.1 to 32.1 mm)
View Details
LOW COST IP67 METAL CABLE GLAND - RMC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Mounting Size 0.4724 to 1.26 inch (12 to 32 mm)
Number of Elements 1 #
View Details
Heat Resistant Cable Gland - AGH Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.3937 to 1.26 inch (10 to 32 mm)
View Details