Takachi Electronics Enclosure Co., Ltd. IP68 Metal Cable Gland AGM Series

Description
High water protection IP68 (1bar / 30min) metal cable gland. Wide selection, for M6 ~ M50 and PG7 ~ PG16. Suitable for Φ2 mm ~ Φ42 mm cable. Protection class: IP68 1bar / 30min Operating temperature: -40℃ ~ +100℃ Compliant with EN50262 Ver. A
Request a Quote
Description
High water protection IP68 (1bar / 30min) metal cable gland. Wide selection, for M6 ~ M50 and PG7 ~ PG16. Suitable for Φ2 mm ~ Φ42 mm cable. Protection class: IP68 1bar / 30min Operating temperature: -40℃ ~ +100℃ Compliant with EN50262 Ver. A
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

AGM series metal cable glands provide IP68 water protection at 1 bar for 30 minutes, suitable for cables ranging from 2 mm to 42 mm in diameter and thread sizes from M6 to M50. Operating temperature ranges from -40°C to +100°C. Constructed with brass components nickel-plated and a TPE sealing insert, they comply with EN50262 Ver. A. The glands feature a lamellar sealing design and require tightening torque values specified per cable size to maintain waterproof integrity.

Datasheet Summary
Powered by GS/AI

AGM series metal cable glands provide IP68 water protection at 1 bar for 30 minutes, suitable for cables ranging from 2 mm to 42 mm in diameter and thread sizes from M6 to M50. Operating temperature ranges from -40°C to +100°C. Constructed with brass components nickel-plated and a TPE sealing insert, they comply with EN50262 Ver. A. The glands feature a lamellar sealing design and require tightening torque values specified per cable size to maintain waterproof integrity.

Suppliers

Company
Product
Description
Supplier Links
IP68 Metal Cable Gland - AGM Series - Takachi Electronics Enclosure Co., Ltd.
Kawaguchi - Shi, Saitama, Japan
IP68 Metal Cable Gland
AGM Series
IP68 Metal Cable Gland AGM Series
High water protection IP68 (1bar / 30min) metal cable gland. Wide selection, for M6 ~ M50 and PG7 ~ PG16. Suitable for Φ2 mm ~ Φ42 mm cable. Protection class: IP68 1bar / 30min Operating temperature: -40℃ ~ +100℃ Compliant with EN50262 Ver. A

High water protection IP68 (1bar / 30min) metal cable gland.
Wide selection, for M6 ~ M50 and PG7 ~ PG16.
Suitable for Φ2 mm ~ Φ42 mm cable.
Protection class: IP68 1bar / 30min
Operating temperature: -40℃ ~ +100℃
Compliant with EN50262 Ver. A

Supplier's Site Datasheet

Technical Specifications

  Takachi Electronics Enclosure Co., Ltd.
Product Category Sealing Glands
Product Number AGM Series
Product Name IP68 Metal Cable Gland
Application Cable & Wire
Material Brass
Mounting Size 0.2362 to 1.97 inch (6 to 50 mm)
Unlock Full Specs
to access all available technical data

Similar Products

LOW COST IP67 METAL CABLE GLAND - RMC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Mounting Size 0.4724 to 1.26 inch (12 to 32 mm)
Number of Elements 1 #
View Details
Right Angled Cable Gland - REL Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.6339 to 1.26 inch (16.1 to 32.1 mm)
View Details
Multi-Hole Cable Gland - RMH Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.4803 to 1.27 inch (12.2 to 32.3 mm)
View Details
Weatherproof Cable Gland - RMW Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.3150 to 1.97 inch (8 to 50 mm)
View Details