TE Connectivity Heat Sinks 2274303-3

Description
Body Features Fin Style : Unidirectional Primary Product Material : Aluminum Primary Product Plating Material : Nickel Configuration Features Number of Fins : 26 Product Type Features Device Type : CXP
Request a Quote
Description
Body Features Fin Style : Unidirectional Primary Product Material : Aluminum Primary Product Plating Material : Nickel Configuration Features Number of Fins : 26 Product Type Features Device Type : CXP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - 2274303-3 - TE Connectivity
Berwyn, PA, United States
Heat Sinks
2274303-3
Heat Sinks 2274303-3
Body Features Fin Style : Unidirectional Primary Product Material : Aluminum Primary Product Plating Material : Nickel Configuration Features Number of Fins : 26 Product Type Features Device Type : CXP

Body Features


  • Fin Style : Unidirectional
  • Primary Product Material : Aluminum
  • Primary Product Plating Material : Nickel

Configuration Features


  • Number of Fins : 26

Product Type Features


  • Device Type : CXP
Buy Now

Technical Specifications

  TE Connectivity
Product Category Heat Sinks
Product Number 2274303-3
Product Name Heat Sinks
Unlock Full Specs
to access all available technical data

Similar Products

Heat Sinks - 1542003-2 - TE Connectivity
Specs
W 34.92 mm (1.38 inch)
H 9.06 mm (0.3567 inch)
View Details
2 suppliers