TE Connectivity
Heat Sinks
2227644-6
Description
Body Features Primary Product Material : Stainless Steel
Product Type Features Device Type : QSFP28
Request a Quote
Email Supplier
Datasheet
Description
Body Features Primary Product Material : Stainless Steel
Product Type Features Device Type : QSFP28
Request a Quote
Email Supplier
Datasheet
Suppliers
Body Features Primary Product Material : Stainless Steel
Product Type Features Device Type : QSFP28
Body Features
- Primary Product Material : Stainless Steel
Product Type Features
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Heat Sinks |
|
Product Number
|
2227644-6 |
|
Product Name
|
Heat Sinks |
Unlock Full Specs
to access all available technical data
Similar Products
W
34.92 mm (1.38 inch)
H
9.06 mm (0.3567 inch)
View Details
2 suppliers
L
57 mm (2.26 inch)
W
18 mm (0.7087 inch)
H
6.5 mm (0.2559 inch)
View Details