TE Connectivity Heat Sinks 4-1542003-4

Description
Body Features Fin Style : Radial Material : Aluminum Plating Material : Black Anodized Configuration Features Number of Fins : 3 Electrical Characteristics Power (WATT) : 15, 10, 5 Industry Standards UL Flammability Rating : UL 94V-0 Other Air Velocity (LFM) : 200, 600, 0, 400 Comment : Heat sink assembly includes Four Leg Standard Clip, Part Number 1542361-1., Mounting clip does not increase overall heat sink height. Product Type Features Accessory Type : Clip Device Type : BGA
Request a Quote
Description
Body Features Fin Style : Radial Material : Aluminum Plating Material : Black Anodized Configuration Features Number of Fins : 3 Electrical Characteristics Power (WATT) : 15, 10, 5 Industry Standards UL Flammability Rating : UL 94V-0 Other Air Velocity (LFM) : 200, 600, 0, 400 Comment : Heat sink assembly includes Four Leg Standard Clip, Part Number 1542361-1., Mounting clip does not increase overall heat sink height. Product Type Features Accessory Type : Clip Device Type : BGA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - 4-1542003-4 - TE Connectivity
Berwyn, PA, United States
Heat Sinks
4-1542003-4
Heat Sinks 4-1542003-4
Body Features Fin Style : Radial Material : Aluminum Plating Material : Black Anodized Configuration Features Number of Fins : 3 Electrical Characteristics Power (WATT) : 15, 10, 5 Industry Standards UL Flammability Rating : UL 94V-0 Other Air Velocity (LFM) : 200, 600, 0, 400 Comment : Heat sink assembly includes Four Leg Standard Clip, Part Number 1542361-1., Mounting clip does not increase overall heat sink height. Product Type Features Accessory Type : Clip Device Type : BGA

Body Features


  • Fin Style : Radial
  • Material : Aluminum
  • Plating Material : Black Anodized

Configuration Features


  • Number of Fins : 3

Electrical Characteristics


  • Power (WATT) : 15, 10, 5

Industry Standards


  • UL Flammability Rating : UL 94V-0

Other


  • Air Velocity (LFM) : 200, 600, 0, 400
  • Comment : Heat sink assembly includes Four Leg Standard Clip, Part Number 1542361-1., Mounting clip does not increase overall heat sink height.

Product Type Features


  • Accessory Type : Clip
  • Device Type : BGA
Buy Now

Technical Specifications

  TE Connectivity
Product Category Heat Sinks
Product Number 4-1542003-4
Product Name Heat Sinks
Unlock Full Specs
to access all available technical data

Similar Products

Heat Sinks - 1542004-3 - TE Connectivity
Specs
W 25.4 mm (1 inch)
H 11.23 mm (0.4421 inch)
View Details