TE Connectivity
Heat Sinks
2169851-1
Description
Body Features Primary Product Material : Stainless Steel
Product Type Features Device Type : SFP+
Request a Quote
Email Supplier
Description
Body Features Primary Product Material : Stainless Steel
Product Type Features Device Type : SFP+
Request a Quote
Email Supplier
Suppliers
Body Features Primary Product Material : Stainless Steel
Product Type Features Device Type : SFP+
Body Features
- Primary Product Material : Stainless Steel
Product Type Features
Buy Now
Technical Specifications
|
Product Category
|
Heat Sinks |
|
Product Number
|
2169851-1 |
|
Product Name
|
Heat Sinks |
Unlock Full Specs
to access all available technical data
Similar Products
L
57 mm (2.26 inch)
W
18 mm (0.7087 inch)
H
13.49 mm (0.5311 inch)
View Details