TE Connectivity Heat Sinks 1-1542002-1

Description
Body Features Fin Style : Radial Material : Aluminum Plating Material : Black Anodized Configuration Features Number of Fins : 2 Electrical Characteristics Power (WATT) : 5, 15, 10 Industry Standards UL Flammability Rating : UL 94V-0 Other Air Velocity (LFM) : 400, 200, 0, 600 Comment : Mounting clip does not increase overall heat sink height. Product Type Features Accessory Type : Clip Device Type : BGA
Request a Quote Datasheet
Description
Body Features Fin Style : Radial Material : Aluminum Plating Material : Black Anodized Configuration Features Number of Fins : 2 Electrical Characteristics Power (WATT) : 5, 15, 10 Industry Standards UL Flammability Rating : UL 94V-0 Other Air Velocity (LFM) : 400, 200, 0, 600 Comment : Mounting clip does not increase overall heat sink height. Product Type Features Accessory Type : Clip Device Type : BGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - 1-1542002-1 - TE Connectivity
Berwyn, PA, United States
Heat Sinks
1-1542002-1
Heat Sinks 1-1542002-1
Body Features Fin Style : Radial Material : Aluminum Plating Material : Black Anodized Configuration Features Number of Fins : 2 Electrical Characteristics Power (WATT) : 5, 15, 10 Industry Standards UL Flammability Rating : UL 94V-0 Other Air Velocity (LFM) : 400, 200, 0, 600 Comment : Mounting clip does not increase overall heat sink height. Product Type Features Accessory Type : Clip Device Type : BGA

Body Features


  • Fin Style : Radial
  • Material : Aluminum
  • Plating Material : Black Anodized

Configuration Features


  • Number of Fins : 2

Electrical Characteristics


  • Power (WATT) : 5, 15, 10

Industry Standards


  • UL Flammability Rating : UL 94V-0

Other


  • Air Velocity (LFM) : 400, 200, 0, 600
  • Comment : Mounting clip does not increase overall heat sink height.

Product Type Features


  • Accessory Type : Clip
  • Device Type : BGA
Buy Now
Heat Sinks - 1-1542002-1-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
1-1542002-1-ND
Heat Sinks 1-1542002-1-ND
Heat Sink BGA Aluminum

Heat Sink BGA Aluminum

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Heat Sinks Heat Sinks
Product Number 1-1542002-1 1-1542002-1-ND
Product Name Heat Sinks Heat Sinks
Device Passive Heat Sink
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Resistance Te Connectivity - 16AC0536 - Newark, An Avnet Company
Specs
L 57 mm (2.26 inch)
W 18 mm (0.7087 inch)
H 6.5 mm (0.2559 inch)
View Details
Heat Sinks - 2170488-6 - TE Connectivity
View Details
2 suppliers
Heat Sinks - 5-1542000-6 - TE Connectivity
View Details
3 suppliers