TE Connectivity Heat Sinks 2170277-1

Description
Body Features Fin Style : Unidirectional Primary Product Material : Aluminum Primary Product Plating Material : Anodized Hard (MIL-A-8625, Type III, Class 1) Configuration Features Number of Fins : 9 Product Type Features Device Type : SFP+
Request a Quote
Description
Body Features Fin Style : Unidirectional Primary Product Material : Aluminum Primary Product Plating Material : Anodized Hard (MIL-A-8625, Type III, Class 1) Configuration Features Number of Fins : 9 Product Type Features Device Type : SFP+
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - 2170277-1 - TE Connectivity
Berwyn, PA, United States
Heat Sinks
2170277-1
Heat Sinks 2170277-1
Body Features Fin Style : Unidirectional Primary Product Material : Aluminum Primary Product Plating Material : Anodized Hard (MIL-A-8625, Type III, Class 1) Configuration Features Number of Fins : 9 Product Type Features Device Type : SFP+

Body Features


  • Fin Style : Unidirectional
  • Primary Product Material : Aluminum
  • Primary Product Plating Material : Anodized Hard (MIL-A-8625, Type III, Class 1)

Configuration Features


  • Number of Fins : 9

Product Type Features


  • Device Type : SFP+
Buy Now

Technical Specifications

  TE Connectivity
Product Category Heat Sinks
Product Number 2170277-1
Product Name Heat Sinks
Unlock Full Specs
to access all available technical data

Similar Products

Heat Sinks - 1542003-2 - TE Connectivity
Specs
W 34.92 mm (1.38 inch)
H 9.06 mm (0.3567 inch)
View Details
2 suppliers
Heat Sinks - 5-1542007-9 - TE Connectivity
Specs
W 50.8 mm (2 inch)
H 22.65 mm (0.8917 inch)
View Details