TE Connectivity Heat Sinks 2170488-6

Description
Body Features Fin Style : Pin Fin Primary Product Material : Aluminum Primary Product Plating Material : Black Anodized Configuration Features Number of Fins : 60 Product Type Features Device Type : XFP
Request a Quote Datasheet
Description
Body Features Fin Style : Pin Fin Primary Product Material : Aluminum Primary Product Plating Material : Black Anodized Configuration Features Number of Fins : 60 Product Type Features Device Type : XFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - 2170488-6 - TE Connectivity
Berwyn, PA, United States
Heat Sinks
2170488-6
Heat Sinks 2170488-6
Body Features Fin Style : Pin Fin Primary Product Material : Aluminum Primary Product Plating Material : Black Anodized Configuration Features Number of Fins : 60 Product Type Features Device Type : XFP

Body Features


  • Fin Style : Pin Fin
  • Primary Product Material : Aluminum
  • Primary Product Plating Material : Black Anodized

Configuration Features


  • Number of Fins : 60

Product Type Features


  • Device Type : XFP
Buy Now
Heat Sinks - A119713-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
A119713-ND
Heat Sinks A119713-ND
Heat Sink XFP Cage Aluminum Top Mount

Heat Sink XFP Cage Aluminum Top Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Heat Sinks Heat Sinks
Product Number 2170488-6 A119713-ND
Product Name Heat Sinks Heat Sinks
Device Passive Heat Sink
Unlock Full Specs
to access all available technical data

Similar Products

Heat Sinks - 1542004-3 - TE Connectivity
Specs
W 25.4 mm (1 inch)
H 11.23 mm (0.4421 inch)
View Details
Heat Sinks - 1963856-1 - TE Connectivity
View Details
2 suppliers