TE Connectivity Heat Sinks 1963850-2

Description
Body Features Fin Style : Pin Fin Primary Product Material : Aluminum, Cold-Forged Aluminum Primary Product Plating Material : Electroless Nickel Configuration Features Number of Fins : 72 Electrical Characteristics Power Rating (WATT) : 5, 15, 10 Product Type Features Device Type : XFP
Request a Quote
Description
Body Features Fin Style : Pin Fin Primary Product Material : Aluminum, Cold-Forged Aluminum Primary Product Plating Material : Electroless Nickel Configuration Features Number of Fins : 72 Electrical Characteristics Power Rating (WATT) : 5, 15, 10 Product Type Features Device Type : XFP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - 1963850-2 - TE Connectivity
Berwyn, PA, United States
Heat Sinks
1963850-2
Heat Sinks 1963850-2
Body Features Fin Style : Pin Fin Primary Product Material : Aluminum, Cold-Forged Aluminum Primary Product Plating Material : Electroless Nickel Configuration Features Number of Fins : 72 Electrical Characteristics Power Rating (WATT) : 5, 15, 10 Product Type Features Device Type : XFP

Body Features


  • Fin Style : Pin Fin
  • Primary Product Material : Aluminum, Cold-Forged Aluminum
  • Primary Product Plating Material : Electroless Nickel

Configuration Features


  • Number of Fins : 72

Electrical Characteristics


  • Power Rating (WATT) : 5, 15, 10

Product Type Features


  • Device Type : XFP
Buy Now

Technical Specifications

  TE Connectivity
Product Category Heat Sinks
Product Number 1963850-2
Product Name Heat Sinks
Unlock Full Specs
to access all available technical data

Similar Products

Heat Sinks - 5-1542007-9 - TE Connectivity
Specs
W 50.8 mm (2 inch)
H 22.65 mm (0.8917 inch)
View Details
Heat Sinks - 1542004-3 - TE Connectivity
Specs
W 25.4 mm (1 inch)
H 11.23 mm (0.4421 inch)
View Details