Material 304 Stainless Steel
Finish Mirror
Weight of Item (g) 162
Length or Depth of Item when closed (mm) 80
Length or Depth of Item when closed (in) 3.1875
Height of Item (mm) 80
Height of Item (in) 3.1875
Width of Item (mm) 52
Width of Item (in) 2.0625
Load Capacity (kg) 14
Load Capacity (lbs) 31
Holes 6
All-Stainless Steel Y
Are Fasteners Included Y
Are Fasteners Required Y
Fasteners Size 3.8 X 20 mm
Fasteners Type Screw
Is CA Prop 65 Compliant N
Is NSF Compliant Y
Is RoHS Compliant RoHS 3
Is Accessory N
Sugatsune America, Inc.
Done
Email Supplier
Description
Material 304 Stainless Steel
Finish Mirror
Weight of Item (g) 162
Length or Depth of Item when closed (mm) 80
Length or Depth of Item when closed (in) 3.1875
Height of Item (mm) 80
Height of Item (in) 3.1875
Width of Item (mm) 52
Width of Item (in) 2.0625
Load Capacity (kg) 14
Load Capacity (lbs) 31
Holes 6
All-Stainless Steel Y
Are Fasteners Included Y
Are Fasteners Required Y
Fasteners Size 3.8 X 20 mm
Fasteners Type Screw
Is CA Prop 65 Compliant N
Is NSF Compliant Y
Is RoHS Compliant RoHS 3
Is Accessory N
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
Stainless steel angle bracket for corrosion-resistant applications, with a mirror finish, measuring 80 mm in length and height, and 52 mm in width. It has six mounting holes and supports a load capacity of 14 kg (31 lbs). The bracket requires 3.8 mm diameter by 20 mm long screws for installation and weighs 162 g.
Datasheet Summary Powered by GS/AI
Stainless steel angle bracket for corrosion-resistant applications, with a mirror finish, measuring 80 mm in length and height, and 52 mm in width. It has six mounting holes and supports a load capacity of 14 kg (31 lbs). The bracket requires 3.8 mm diameter by 20 mm long screws for installation and weighs 162 g.
Material 304 Stainless Steel
Finish Mirror
Weight of Item (g) 162
Length or Depth of Item when closed (mm) 80
Length or Depth of Item when closed (in) 3.1875
Height of Item (mm) 80
Height of Item (in) 3.1875
Width of Item (mm) 52
Width of Item (in) 2.0625
Load Capacity (kg) 14
Load Capacity (lbs) 31
Holes 6
All-Stainless Steel Y
Are Fasteners Included Y
Are Fasteners Required Y
Fasteners Size 3.8 X 20 mm
Fasteners Type Screw
Is CA Prop 65 Compliant N
Is NSF Compliant Y
Is RoHS Compliant RoHS 3
Is Accessory N