Durable shelf bracket with a unique triangle design.
Stylish appearance with concealed mounts.
Mounting screws included for the base and cover.
Cables can be wired and hidden through the inside of the bracket.
Ideal for cafe/shop counter, work or study area, kitchen counter.
Sugatsune America, Inc.
Done
Email Supplier
Description
Durable shelf bracket with a unique triangle design.
Stylish appearance with concealed mounts.
Mounting screws included for the base and cover.
Cables can be wired and hidden through the inside of the bracket.
Ideal for cafe/shop counter, work or study area, kitchen counter.
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The BK-TR100-SL is a triangle shelf bracket made of aluminum alloy with an acrylic baked enamel painted steel cover, designed for concealed mounting and hidden cable routing in applications such as cafe counters, workspaces, or kitchen areas. It measures 170 mm in height, 182.6 mm in width, and 30 mm in depth, and supports a load capacity of 179.8 lbs (81.6 kg) when loaded at the tip. Mounting screws for the base and cover are included, and it weighs 240 g. The bracket is sold in boxes of 4 and cartons of 24.
Datasheet Summary Powered by GS/AI
The BK-TR100-SL is a triangle shelf bracket made of aluminum alloy with an acrylic baked enamel painted steel cover, designed for concealed mounting and hidden cable routing in applications such as cafe counters, workspaces, or kitchen areas. It measures 170 mm in height, 182.6 mm in width, and 30 mm in depth, and supports a load capacity of 179.8 lbs (81.6 kg) when loaded at the tip. Mounting screws for the base and cover are included, and it weighs 240 g. The bracket is sold in boxes of 4 and cartons of 24.
Durable shelf bracket with a unique triangle design.
Stylish appearance with concealed mounts.
Mounting screws included for the base and cover.
Cables can be wired and hidden through the inside of the bracket.
Ideal for cafe/shop counter, work or study area, kitchen counter.
Durable shelf bracket with a unique triangle design.
Stylish appearance with concealed mounts.
Mounting screws included for the base and cover.
Cables can be wired and hidden through the inside of the bracket.
Ideal for cafe/shop counter, work or study area, kitchen counter.