EB-303/EP-D -- STAINLESS STEEL FOLDING BRACKET WITH SOFT CLOSE - EB-303/EP-D
Sugatsune America, Inc.STAINLESS STEEL FOLDING BRACKET WITH SOFT CLOSE - EB-303/EP-DEB-303/EP-D
Description
Automatically locks when flap is in opened position.
Press lever to release the lock.
Hinges not required.
Damper unit with a soft-closing feature which makes it smoother and safer
Durability tested 50,000 cycles (private).
Refer to the DAMPER WEIGHT CHART for damper weight capacity.
Operating temperature: -30~120 ?C (-22~248 ?F)
Sugatsune America, Inc.
Done
Email Supplier
Description
Automatically locks when flap is in opened position.
Press lever to release the lock.
Hinges not required.
Damper unit with a soft-closing feature which makes it smoother and safer
Durability tested 50,000 cycles (private).
Refer to the DAMPER WEIGHT CHART for damper weight capacity.
Operating temperature: -30~120 ?C (-22~248 ?F)
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
EB-303/EP-D is a stainless steel folding bracket with a soft-close damper mechanism designed for tables with a folding depth of 11-13/16 inches. The bracket supports a maximum weight of 22 lbs per pair (10 kg) and a maximum bracket capacity of 660 lbs per pair (300 kg) at the specified table depth. It automatically locks in the open position and releases via a lever, eliminating the need for additional hinges. The damper provides smooth, controlled closing and has been durability-tested for 50,000 cycles. The bracket is compatible with panel thicknesses from 9/16 inch to 1-3/8 inch (15 to 35 mm).
Datasheet Summary Powered by GS/AI
EB-303/EP-D is a stainless steel folding bracket with a soft-close damper mechanism designed for tables with a folding depth of 11-13/16 inches. The bracket supports a maximum weight of 22 lbs per pair (10 kg) and a maximum bracket capacity of 660 lbs per pair (300 kg) at the specified table depth. It automatically locks in the open position and releases via a lever, eliminating the need for additional hinges. The damper provides smooth, controlled closing and has been durability-tested for 50,000 cycles. The bracket is compatible with panel thicknesses from 9/16 inch to 1-3/8 inch (15 to 35 mm).
STAINLESS STEEL FOLDING BRACKET WITH SOFT CLOSE - EB-303/EP-D
EB-303/EP-D
STAINLESS STEEL FOLDING BRACKET WITH SOFT CLOSE - EB-303/EP-D
EB-303/EP-D
Automatically locks when flap is in opened position.
Press lever to release the lock.
Hinges not required.
Damper unit with a soft-closing feature which makes it smoother and safer
Durability tested 50,000 cycles (private).
Refer to the DAMPER WEIGHT CHART for damper weight capacity.
Operating temperature: -30~120 ?C (-22~248 ?F)
Automatically locks when flap is in opened position.
Press lever to release the lock.
Hinges not required.
Damper unit with a soft-closing feature which makes it smoother and safer
Durability tested 50,000 cycles (private).
Refer to the DAMPER WEIGHT CHART for damper weight capacity.
Operating temperature: -30~120 ?C (-22~248 ?F)
Supplier's Site
Datasheet
Technical Specifications
Sugatsune America, Inc.
Product Category
Uncategorized Products
Product Number
EB-303/EP-D
Product Name
STAINLESS STEEL FOLDING BRACKET WITH SOFT CLOSE - EB-303/EP-D