Automatically locks when flap is in opened position.
Press lever to release the lock.
Bracket can be used without the need for hinges.
Damper unit EBD available for use with all EB series brackets (sold separately).
Sugatsune America, Inc.
Done
Email Supplier
Description
Automatically locks when flap is in opened position.
Press lever to release the lock.
Bracket can be used without the need for hinges.
Damper unit EBD available for use with all EB series brackets (sold separately).
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The EB-200/EP-BL is a black-finished folding bracket designed for use with counter flaps in commercial applications such as bars and receptions. It automatically locks in the open position and releases via a lever, eliminating the need for hinges. The bracket has a maximum load capacity of 175 kg (385 lbs) at pivot point 1 and 90 kg (198 lbs) at pivot point 2, with a weight of 330 g. It is compatible with the EBD damper unit for soft-close functionality. The main body is constructed from stainless steel with a black finish, and it is surface-mount installed.
Datasheet Summary Powered by GS/AI
The EB-200/EP-BL is a black-finished folding bracket designed for use with counter flaps in commercial applications such as bars and receptions. It automatically locks in the open position and releases via a lever, eliminating the need for hinges. The bracket has a maximum load capacity of 175 kg (385 lbs) at pivot point 1 and 90 kg (198 lbs) at pivot point 2, with a weight of 330 g. It is compatible with the EBD damper unit for soft-close functionality. The main body is constructed from stainless steel with a black finish, and it is surface-mount installed.
Automatically locks when flap is in opened position.
Press lever to release the lock.
Bracket can be used without the need for hinges.
Damper unit EBD available for use with all EB series brackets (sold separately).
Automatically locks when flap is in opened position.
Press lever to release the lock.
Bracket can be used without the need for hinges.
Damper unit EBD available for use with all EB series brackets (sold separately).